Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Positions | 2Positions |
---|---|
Wire Size AWG Min | 28AWG |
Wire Size AWG Max | 12AWG |
Conductor Area CSA | 4mm² |
Wire Connection Method | Clamp |
Rated Current | 10A |
Rated Voltage | 800V |
RoHS Compliant | Yes |
Terminal Block, Fused, 28-12Awg, 5X20Mm | Newark Electronics |
2 Positions 10 A 28 AWG -12 AWG 4 mm▓ Clamp Fuse Disconnect Terminal Block | Future Electronics |
Where can I find additional details, specifications and documents for a 281-611/281-418?
Additional datasheets, footprints and schematics for 281-611/281-418 are listed on our Part Details page. You can also find images and similar parts to 281-611/281-418 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 281-611/281-418 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 281-611/281-418 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 281-611/281-418 fall under?
The 281-611/281-418 is listed under Connectors > Terminal Blocks & Accessories > Fused Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 281-611/281-418 when available in the Fused Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 281-611/281-418 you can contact the distributor directly for product support, shipping queries etc.
Is the 281-611/281-418 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 281-611/281-418 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 281-611/281-418.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 281-611/281-418 often in real-time on the comparison pages.
What if I can't find stock of 281-611/281-418?
You can fill out our help required form which you can use to request a quote for 281-611/281-418 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.