Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.02
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.51
|
641
in stock
|
Buy Now | |
element14
from US$11.02
|
982
in stock
|
Buy Now | |
Farnell
from US$5.59
|
982
in stock
|
Buy Now | |
Conrad
from US$7.52
|
215
in stock
|
Buy Now | |
Newark Electronics
from US$12.12
|
193
in stock
|
Buy Now | |
Rapid Electronics
from US$4.71
|
45
in stock
|
Buy Now | |
SOS electronic
from US$4.02
|
29
in stock
|
Buy Now | |
Future Electronics
from US$12.84
|
21
in stock
|
Buy Now |
No. of Positions | 2Ways |
---|---|
Wire Size AWG Min | 28AWG |
Wire Size AWG Max | 12AWG |
Conductor Area CSA | 4mm² |
Wire Connection Method | Clamp |
Rated Current | 10A |
Rated Voltage | 800V |
Fuse Size Held | 5mm x 20mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Grey |
Connector Mounting | DIN Rail Mount |
External Depth | 60mm |
External Length / Height | 60mm |
External Width | 8mm |
Pitch Spacing | 8mm |
Voltage Rating VAC | 800V |
Wire Area Size Max | 4mm² |
Wire Area Size Min | 0.08mm² |
TERMINAL BLOCK, FUSED, 2POS, 12AWG | element14 |
Fuse Disconnect Terminal Block 5 x 20mm | RS |
Fuse clip with rotating fuse holder. | Conrad |
Terminal Block, Fused, 28-12Awg, 5X20Mm | Newark Electronics |
WAGO 281-611 8mm Fuse 5x20mm DIN Rail Terminal Block Grey | Rapid Electronics |
DIN-rail Terminal Block CAGE CLAMP 2-cond. 4mm2 10A 1P Fuse Holder 5x20 DIN 35x15 + 35x7,5 Grey | SOS electronic |
281 Series 10 A 800 V Copper DIN Rail Mount Fuse Holder | Future Electronics |
Where can I find additional details, specifications and documents for a 281-611?
Additional datasheets, footprints and schematics for 281-611 are listed on our Part Details page. You can also find images and similar parts to 281-611 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 281-611 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 281-611 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 281-611 fall under?
The 281-611 is listed under Cable Leads & Connectors > Connectors > Terminal Blocks & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 281-611 when available in the Terminal Blocks & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 281-611 you can contact the distributor directly for product support, shipping queries etc.
Is the 281-611 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 281-611 have stock available?
Authorised distributors including element14, Farnell, RS, Conrad and Newark Electronics have stock available or on a lead time for 281-611.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 281-611 often in real-time on the comparison pages.
What if I can't find stock of 281-611?
You can fill out our help required form which you can use to request a quote for 281-611 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.