Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Mating Alignment | Without |
---|---|
Mating Retention | Without |
Housing Color | White |
Number of Positions | 4 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Centerline | .197in, 5mm |
Housing Material | Polyamide |
UL Flammability Rating | UL 94V-0 |
Packaging Method | Carton |
Insulated | No |
Sealable | No |
Product Type | Terminal Housing |
Housing Type | Receptacle Housing |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
OTHER CONNECTOR ACCESSORIES | Farnell |
Connector Housing Unsealed Receptacle 4 Position 5mm Straight Carton | Avnet America |
Where can I find additional details, specifications and documents for a 281370?
Additional datasheets, footprints and schematics for 281370 are listed on our Part Details page. You can also find images and similar parts to 281370 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 281370 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 281370 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 281370 fall under?
The 281370 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 281370 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 281370 you can contact the distributor directly for product support, shipping queries etc.
Is the 281370 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 281370 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for 281370.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 281370 often in real-time on the comparison pages.
What if I can't find stock of 281370?
You can fill out our help required form which you can use to request a quote for 281370 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.