Status: | Unknown |
---|---|
Series: | 2812X Series |
RoHS: | Unknown |
Cable Shielding | Unscreened |
---|---|
No. of Cores | 2Core |
Wire Gauge | - |
Conductor Area CSA | 0.75mm² |
Reel Length (Imperial) | - |
Reel Length (Metric) | - |
Jacket Colour | Black |
No. of Max Strands x Strand Size | 42 x 0.15mm |
Conductor Material | Copper |
Jacket Material | PVC |
External Diameter | - |
Voltage Rating | 300V |
Product Range | 2812X Series |
Conductor Make-up | 42 / 0.15mm |
Core-Earth / Core-Core Voltage Rating | 300/300 |
Current Rating | 6A |
External Depth | 3mm |
External Width | 5.9mm |
Harmonisation Code | H03VH-H |
Operating Temperature Max | 70°C |
Primary Insulation Thickness | 0.8mm |
Standard | BS6500 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Multiconductor Unshielded Cable, 2, 0.75 Mm , 42 X 0.15Mm Rohs Compliant: Yes |Multicomp Pro 2812X 0.75 BLK | Newark Electronics |
FIG 8 CABLE, 2CORE, 0.75MM2, BLK, 100M | element14 |
Where can I find additional details, specifications and documents for a 2812X 0.75 BLK?
Additional datasheets, footprints and schematics for 2812X 0.75 BLK are listed on our Part Details page. You can also find images and similar parts to 2812X 0.75 BLK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2812X 0.75 BLK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2812X 0.75 BLK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2812X 0.75 BLK fall under?
The 2812X 0.75 BLK is listed under Pro Power Parts.
Can I view similar or alternative parts?
You can view similar parts to 2812X 0.75 BLK when available in the Pro Power Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2812X 0.75 BLK you can contact the distributor directly for product support, shipping queries etc.
Is the 2812X 0.75 BLK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2812X 0.75 BLK have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 2812X 0.75 BLK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2812X 0.75 BLK often in real-time on the comparison pages.
What if I can't find stock of 2812X 0.75 BLK?
You can fill out our help required form which you can use to request a quote for 2812X 0.75 BLK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.