Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tip Size 2 | - |
---|---|
Blade Length | 150mm |
Overall Length | - |
Product Range | - |
Drive-Loc VI Sl/Ph Blade 6.0 and #2 | Wiha Tools 28110 | RS Americas |
Tip Size 1: 6mm | Farnell |
Where can I find additional details, specifications and documents for a 28110?
Additional datasheets, footprints and schematics for 28110 are listed on our Part Details page. You can also find images and similar parts to 28110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 28110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 28110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 28110 fall under?
The 28110 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 28110 when available in the Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 28110 you can contact the distributor directly for product support, shipping queries etc.
Is the 28110 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 28110 have stock available?
Authorised distributors including Conrad, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 28110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 28110 often in real-time on the comparison pages.
What if I can't find stock of 28110?
You can fill out our help required form which you can use to request a quote for 28110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.