Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.82
|
2,480
in stock
|
Buy Now | |
Newark Electronics
from US$1.41
|
677
in stock
|
Buy Now | |
Rapid Electronics
from US$1.68
|
677
in stock
|
Buy Now | |
Chip One Stop
from US$1.25
|
677
in stock
|
Buy Now | |
Distrelec
from US$1.10
|
677
in stock
|
Buy Now | |
Avnet America
from US$0.88
|
-
|
Buy Now | |
RS Americas
from US$0.72
|
-
|
Buy Now | |
Boersig
from US$0.80
|
-
|
Buy Now | |
TE Store
from US$1.89
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 24 |
---|---|
Number of Rows | 2 |
Contact Layout | Inline |
Contact Type | Pin |
コネクタの高さ | 3.1mm |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Height | 3.1mm, .12in |
Connector Length | 12.5mm |
Housing Entry Configuration | Both Ends Closed |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-1 |
Mating Retention | With |
Panel Mount Feature | Without |
Mating Retention Type | Lock |
PCB Mount Retention | Without |
Packaging Method | Bag |
実装方法 | Bag |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector Style | Plug |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Wire & Cable | Crimp |
Pin housing 2x12 Mod II | RS |
Headers & Wire Housings 2X12 Pos Recpt Hsg |Amp Te Connectivity 280640 | Newark Electronics |
TE Connectivity 280640 Ampmodu II Pin Housing 2 x 12P Black | Rapid Electronics |
TE Connectivity - AMP MOD II HSG | Distrelec |
Conn Housing PIN 24 POS 2.54mm Crimp ST | Avnet America |
PCB Housing, 2.54 mm Pitch, 24-Way 2 Row, Male Straight, AMPMODU Mod II Series | TE Connectivity 280640 | RS Americas |
Special Order: MOD II HSG Connector Product Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 24 Centerline (Pitch): .1 in Housing Plug Wire-to-Board 24 | Wire-To-Board Connector Assembly & Housing | Part Number: 280640 | Internal Number: 280640 | .1" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 280640?
Additional datasheets, footprints and schematics for 280640 are listed on our Part Details page. You can also find images and similar parts to 280640 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 280640 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 280640 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 280640 fall under?
The 280640 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 280640 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 280640 you can contact the distributor directly for product support, shipping queries etc.
Is the 280640 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 280640 have stock available?
Authorised distributors including RS, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 280640.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 280640 often in real-time on the comparison pages.
What if I can't find stock of 280640?
You can fill out our help required form which you can use to request a quote for 280640 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.