Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.23
|
972
in stock
|
Buy Now | |
Rapid Electronics
from US$1.68
|
3,607
in stock
|
Buy Now | |
Distrelec
from US$1.06
|
3,500
in stock
|
Buy Now | |
element14
from US$1.07
|
972
in stock
|
Buy Now | |
Chip One Stop
from US$1.37
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$1.48
|
-
|
Buy Now | |
Avnet America
from US$1.00
|
-
|
Buy Now | |
Boersig
from US$1.13
|
-
|
Buy Now | |
TE Store
from US$2.68
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 15 |
---|---|
Number of Rows | 1 |
Contact Layout | Inline |
Contact Type | Pin |
コネクタの高さ | 3.1mm |
Connector Length | 7.1mm |
Connector Height | 3.1mm, .12in |
Row-to-Row Spacing | .1in, 2.54mm |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | LCP (Liquid Crystal Polymer) |
Housing Entry Configuration | Both Ends Closed |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Retention | With |
PCB Mount Retention | With |
Mating Retention Type | Lock |
Packaging Method | Bag |
Packaging Quantity | 1000 |
実装方法 | Bag |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Type | Housing |
Connector Style | Plug |
Termination Method to Wire & Cable | Crimp |
TE Connectivity 280635 Ampmodu II Pin Housing 1 x 15P Black | Rapid Electronics |
TE Connectivity AMPMODU II COSI PIN HSG SGL ROW 15 POS B | Distrelec |
HOUSING, PLUG, 15POS, 2.54MM | element14 |
Ampmodu Ii Cosi Pin Hsg, Sgl Row, 15 Pos |Amp Te Connectivity 280635 | Newark Electronics |
Conn Housing RCP 15 POS 2.54mm Crimp ST | Avnet America |
15 POS .100SR FFC-R | Boersig |
Special Order: AMPMODU II COSI PIN HSG, SGL ROW, 15 POS Connector Product Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 15 Centerline (Pitch): .1 in Housing Plug Wire-to-Board 15 | Wire-To-Board Connector Assembly & Housing | Part Number: 280635 | Internal Number: 280635 | .1" | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMPMODU II Series |
RoHS: | Unknown |
Product Range | AMPMODU II Series |
---|---|
Gender | Plug |
No. of Positions | 15Ways |
Pitch Spacing | 2.54mm |
For Use With | AMPMODU II Series Pin Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 280635?
Additional datasheets, footprints and schematics for 280635 are listed on our Part Details page. You can also find images and similar parts to 280635 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 280635 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 280635 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 280635 fall under?
The 280635 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 280635 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 280635 you can contact the distributor directly for product support, shipping queries etc.
Is the 280635 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 280635 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, element14, Farnell and Chip One Stop have stock available or on a lead time for 280635.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 280635 often in real-time on the comparison pages.
What if I can't find stock of 280635?
You can fill out our help required form which you can use to request a quote for 280635 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.