Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
5,220
in stock
|
Buy Now | |
TTI Europe
from US$0.20
|
53,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.46
|
10,908
in stock
|
Buy Now | |
TE Store
from US$0.71
|
7,523
in stock
|
Buy Now | |
Boersig
from US$0.26
|
7,106
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
3,114
in stock
|
Buy Now | |
Chip One Stop
from US$0.35
|
3,114
in stock
|
Buy Now | |
Conrad
from US$0.39
|
57
in stock
|
Buy Now | |
Avnet Abacus
-
|
236,000
in stock
|
Buy Now | |
Future Electronics
from US$0.25
|
-
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
RS Americas
from US$0.31
|
-
|
Buy Now | |
element14
from US$0.35
|
-
|
Buy Now | |
Avnet Asia
from US$0.25
|
-
|
Buy Now | |
Distrelec
from US$0.32
|
-
|
Buy Now | |
Farnell
from US$0.29
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 2 |
Contact Layout | Inline |
Contact Type | Pin |
コネクタの高さ | 3.1mm |
Connector Length | 7.1mm |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Height | .12in, 3.1mm |
Housing Entry Configuration | Both Ends Closed |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | LCP (Liquid Crystal Polymer) |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
Panel Mount Feature | Without |
Mating Retention Type | Lock |
PCB Mount Retention | Without |
Packaging Method | Bag |
実装方法 | Bag |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector Style | Plug |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Wire & Cable | Crimp |
02P MOD II PIN HSG BLACK | TTI Europe |
TE Connectivity 280628 Ampmodu II Pin Housing 1 x 2P Black | Rapid Electronics |
AMPMODU II COSI PIN HSG, SGL ROW, 2 POS. Connector Product Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): .1 in Housing Plug Wire-to-Board 2 | Wire-To-Board Connector Assembly & Housing | Part Number: 280628 | Internal Number: 280628 | .1" | TE Connectivity | TE Store |
MOD II HSG | Boersig |
2way pin housing s/row | RS |
Ampmodu Ii Cosi Pin Hsg, Sgl Row, 2 Pos. |Amp Te Connectivity 280628 | Newark Electronics |
Content: 1 pc(s) | Conrad |
Conn Housing RCP 2 POS 2.54mm Crimp ST | Avnet Abacus |
AMPMODU IV/V Series 2 Position Male Cable Mount Straight Housing | Future Electronics |
SOLIS SP SPD22-16COM22-18MIL1519 | TE Connectivity 280628 | RS Americas |
PIN HOUSING, 2WAY | element14 |
TE Connectivity Housing, Female, Poles - 2, Rows - 1 | Distrelec |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Receptacle |
Product Range | AMPMODU MOD II Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Colour | Black |
Connector Mounting Orientation | PCB |
Contact Termination | Crimp |
Flammability Rating | UL94V-1 |
Material | Thermoplastic (PPO) |
Operating Temperature Max | +80°C |
Operating Temperature Min | -40°C |
Termination Method | Crimp |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Where can I find additional details, specifications and documents for a 280628?
Additional datasheets, footprints and schematics for 280628 are listed on our Part Details page. You can also find images and similar parts to 280628 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 280628 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 280628 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 280628 fall under?
The 280628 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 280628 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 280628 you can contact the distributor directly for product support, shipping queries etc.
Is the 280628 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 280628 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, TE Store, Boersig and RS have stock available or on a lead time for 280628.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 280628 often in real-time on the comparison pages.
What if I can't find stock of 280628?
You can fill out our help required form which you can use to request a quote for 280628 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.