Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.98
|
920
in stock
|
Buy Now | |
TE Store
from US$5.81
|
1,470
in stock
|
Buy Now | |
Newark Electronics
from US$2.61
|
64
in stock
|
Buy Now | |
element14
from US$2.37
|
64
in stock
|
Buy Now | |
Farnell
from US$2.26
|
64
in stock
|
Buy Now | |
Chip One Stop
from US$2.76
|
10
in stock
|
Buy Now | |
Avnet Abacus
-
|
750
in stock
|
Buy Now | |
Avnet America
from US$2.13
|
-
|
Buy Now | |
RS Americas
from US$2.78
|
-
|
Buy Now | |
Boersig
from US$2.39
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
MOD I INCREMENTAL ASSY PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 6 Number of Rows: 1 PCB Mount Header Right Angle Board-to-Board 6 | PCB Header & Receptacle | Part Number: 280617-2 | Internal Number: 280617-2 | TE Connectivity | TE Store |
6way 90 tin single gold | RS |
Conn, Hdr, 6Pos, 1Row, 3.96Mm Rohs Compliant: Yes |Amp Te Connectivity 280617-2 | Newark Electronics |
CONN, HDR, 6POS, 1ROW, 3.96MM | element14 |
Conn Shrouded Header HDR 6 POS 3.96mm Solder RA Thru-Hole | Avnet Abacus |
PCB Header, 3.96mm, 6 Way 1 Row Right Angle, Solder, AMPMODU Mod I Series | TE Connectivity 280617-2 | RS Americas |
Where can I find additional details, specifications and documents for a 280617-2?
Additional datasheets, footprints and schematics for 280617-2 are listed on our Part Details page. You can also find images and similar parts to 280617-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 280617-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 280617-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 280617-2 fall under?
The 280617-2 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 280617-2 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 280617-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 280617-2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 280617-2 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 280617-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 280617-2 often in real-time on the comparison pages.
What if I can't find stock of 280617-2?
You can fill out our help required form which you can use to request a quote for 280617-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.