Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.60
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$0.82
|
3,394
in stock
|
Buy Now | |
Rapid Electronics
from US$0.72
|
3,394
in stock
|
Buy Now | |
Chip One Stop
from US$0.62
|
3,394
in stock
|
Buy Now | |
Distrelec
from US$0.64
|
3,394
in stock
|
Buy Now | |
TTI Europe
from US$0.63
|
2,750
in stock
|
Buy Now | |
element14
from US$0.70
|
5
in stock
|
Buy Now | |
Avnet America
from US$0.65
|
-
|
Buy Now | |
RS Americas
from US$0.77
|
-
|
Buy Now | |
Boersig
from US$0.75
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
06P Mod 1 P.s.assy Rohs Compliant: Yes |Amp Te Connectivity 280617-1 | Newark Electronics |
Headers&Wire Housings 1X06P SHRD HDR R/A TIN | Rapid Electronics |
TE Connectivity 06P MOD 1 P.S.ASSY Board Connector 6 Contact(s) 1 Row(s) Male Right Angle 0.156 inch Pitch Solder Terminal Green Insulator | Distrelec |
6P MOD1 HDR | TTI Europe |
PIN HEADERS | Farnell |
CONN, HDR, 6POS, 1ROW, 3.96MM | element14 |
Conn Shrouded Header HDR 6 POS 3.96mm Solder RA Thru-Hole | Avnet America |
Connector, AMPMODU, 06P Mod 1 P.S.Assy | TE Connectivity 280617-1 | RS Americas |
Where can I find additional details, specifications and documents for a 280617-1?
Additional datasheets, footprints and schematics for 280617-1 are listed on our Part Details page. You can also find images and similar parts to 280617-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 280617-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 280617-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 280617-1 fall under?
The 280617-1 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 280617-1 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 280617-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 280617-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 280617-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TTI Europe have stock available or on a lead time for 280617-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 280617-1 often in real-time on the comparison pages.
What if I can't find stock of 280617-1?
You can fill out our help required form which you can use to request a quote for 280617-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.