Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.48
|
70
in stock
|
Buy Now | |
TE Store
from US$0.93
|
3,467
in stock
|
Buy Now | |
Rapid Electronics
from US$0.74
|
1,649
in stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
1,506
in stock
|
Buy Now | |
Chip One Stop
from US$0.56
|
1,506
in stock
|
Buy Now | |
Distrelec
from US$0.43
|
1,506
in stock
|
Buy Now | |
Farnell
from US$0.84
|
1,300
in stock
|
Buy Now | |
TTI Europe
from US$0.36
|
500
in stock
|
Buy Now | |
Conrad
from US$0.84
|
341
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.47
|
273
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
RS Americas
from US$0.49
|
-
|
Buy Now | |
element14
from US$0.44
|
-
|
Buy Now | |
Boersig
from US$0.50
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Header |
Product Range | - |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Contact Resistance | 12mohm |
Contact Termination | Through Hole Right Angle |
Flammability Rating | UL94V-1 |
Insulation Resistance | 5000Mohm |
Lead Spacing | 3.96mm |
Material | Polycarbonate |
Operating Temperature Max | 60°C |
Operating Temperature Min | -65°C |
Termination Method | Solder |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
4P MOD 1 P.S.ASSY. PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 4 Number of Rows: 1 PCB Mount Header Right Angle Board-to-Board 4 | PCB Header & Receptacle | Part Number: 280616-1 | Internal Number: 280616-1 | TE Connectivity | TE Store |
TE Connectivity 280616-1 Ampmodu I Header Right Angle Shrouded Tin 1x4P Green | Rapid Electronics |
Headers & Wire Housings Header 4 Pos Tin R/A |Amp Te Connectivity 280616-1 | Newark Electronics |
TE Connectivity 4P MOD 1 P.S.ASSY. Board Connector 4 Contact(s) 1 Row(s) Male Right Angle 0.156 inch Pitch Solder Terminal Locking Green Insulator Plug | Distrelec |
PIN HEADERS | Farnell |
4P MOD1 HDRS | TTI Europe |
Content: 1 pc(s) | Conrad |
4P MOD 1 P.S.ASSY. | Transfer Multisort Elektronik |
4way 90 tin single row | RS |
4 Positions Header Connector 0.156 (3.96mm) Through Hole | Future Electronics |
Conn Wire to Board HDR 4 POS 3.96mm Solder RA Thru-Hole | Avnet America |
PCB Header, 3.96mm, 4 Way 1 Row Right Angle, Solder, AMPMODU Mod I Series | TE Connectivity 280616-1 | RS Americas |
CONN, R/A HEADER, 4POS, 1ROW, 3.96MM | element14 |
Where can I find additional details, specifications and documents for a 280616-1?
Additional datasheets, footprints and schematics for 280616-1 are listed on our Part Details page. You can also find images and similar parts to 280616-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 280616-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 280616-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 280616-1 fall under?
The 280616-1 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 280616-1 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 280616-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 280616-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 280616-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Newark Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 280616-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 280616-1 often in real-time on the comparison pages.
What if I can't find stock of 280616-1?
You can fill out our help required form which you can use to request a quote for 280616-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.