Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.93
|
No stock
|
Buy Now | |
Newark Electronics
from US$7.94
|
119
in stock
|
Buy Now | |
Rapid Electronics
from US$6.06
|
119
in stock
|
Buy Now | |
Chip One Stop
from US$7.01
|
119
in stock
|
Buy Now | |
Distrelec
from US$4.01
|
119
in stock
|
Buy Now | |
Avnet America
from US$7.52
|
-
|
Buy Now | |
RS Americas
from US$3.93
|
-
|
Buy Now | |
Boersig
from US$2.90
|
-
|
Buy Now | |
TE Store
from US$11.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Headers&wire Housings Hdr 12 Pos 15 Au |Amp Te Connectivity 280614-2 | Newark Electronics |
TE Connectivity 280614-2 Ampmodu I Pin Header Vertical Shrouded Gold 1x12P Green | Rapid Electronics |
TE Connectivity - AMP PCB Conn 12P MOD 1 SHROUD HEADER ST | Distrelec |
12way straight header gold single row | RS |
Conn Wire to Board HDR 12 POS 3.96mm Solder ST Thru-Hole | Avnet America |
PCB Header, 3.96mm, 12 Way 1 Row Straight, Solder, AMPMODU Mod I Series | TE Connectivity 280614-2 | RS Americas |
12P MOD 1 SHROUDED HEADER, ST, 0.4 Au | Boersig |
12P MOD 1 SHROUDED HEADER, ST, 0.4 Au PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 12 Number of Rows: 1 PCB Mount Header Vertical Board-to-Board 12 | PCB Header & Receptacle | Part Number: 280614-2 | Internal Number: 280614-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 280614-2?
Additional datasheets, footprints and schematics for 280614-2 are listed on our Part Details page. You can also find images and similar parts to 280614-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 280614-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 280614-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 280614-2 fall under?
The 280614-2 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 280614-2 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 280614-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 280614-2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 280614-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS have stock available or on a lead time for 280614-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 280614-2 often in real-time on the comparison pages.
What if I can't find stock of 280614-2?
You can fill out our help required form which you can use to request a quote for 280614-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.