Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.36
|
37
in stock
|
Buy Now | |
Rapid Electronics
from US$4.39
|
16,385
in stock
|
Buy Now | |
Distrelec
from US$2.78
|
14,118
in stock
|
Buy Now | |
Chip One Stop
from US$2.21
|
2,267
in stock
|
Buy Now | |
Farnell
from US$3.48
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$3.49
|
1,106
in stock
|
Buy Now | |
element14
from US$2.32
|
1,106
in stock
|
Buy Now | |
Boersig
from US$2.69
|
65
in stock
|
Buy Now | |
Future Electronics
from US$2.04
|
-
|
Buy Now | |
Avnet America
from US$2.36
|
-
|
Buy Now | |
RS Americas
from US$2.64
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Header |
Product Range | - |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jun-2015) |
Contact Resistance | 12mohm |
Contact Termination | Through Hole Vertical |
Flammability Rating | UL94V-1 |
Insulation Resistance | 5000Mohm |
Lead Spacing | 3.96mm |
Material | Polycarbonate |
Operating Temperature Max | 105°C |
Operating Temperature Min | -65°C |
Termination Method | Solder |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
TE Connectivity 280613-2 Ampmodu I Pin Header Vertical Shrouded Gold 1x10P Green | Rapid Electronics |
TE Connectivity - AMP PCB Conn 10P MOD 1 SHROUD HEADER ST | Distrelec |
PIN HEADERS | Farnell |
Wtb Conn, Header, 10Pos, 1Row, 3.96Mm Rohs Compliant: Yes |Amp Te Connectivity 280613-2 | Newark Electronics |
WTB CONN, HEADER, 10POS, 1ROW, 3.96MM | element14 |
10way straight header gold single row | RS |
10P MOD 1 SHROUDED HEADER | Future Electronics |
Conn Wire to Board HDR 10 POS 3.96mm Solder ST Thru-Hole | Avnet America |
PCB Header, 3.96mm, 10 Way 1 Row Straight, Solder, AMPMODU Mod I Series | TE Connectivity 280613-2 | RS Americas |
Where can I find additional details, specifications and documents for a 280613-2?
Additional datasheets, footprints and schematics for 280613-2 are listed on our Part Details page. You can also find images and similar parts to 280613-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 280613-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 280613-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 280613-2 fall under?
The 280613-2 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 280613-2 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 280613-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 280613-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 280613-2 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Chip One Stop, Farnell and Newark Electronics have stock available or on a lead time for 280613-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 280613-2 often in real-time on the comparison pages.
What if I can't find stock of 280613-2?
You can fill out our help required form which you can use to request a quote for 280613-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.