Status: | Unknown |
---|---|
Series: | AMPMODU Mod I Series |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.44
|
350
in stock
|
Buy Now | |
element14
from US$0.73
|
16,948
in stock
|
Buy Now | |
Farnell
from US$0.66
|
16,948
in stock
|
Buy Now | |
Rapid Electronics
from US$0.78
|
14,030
in stock
|
Buy Now | |
TTI Europe
from US$0.36
|
14,000
in stock
|
Buy Now | |
Boersig
from US$0.35
|
11,443
in stock
|
Buy Now | |
TE Store
from US$0.66
|
4,906
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.58
|
156
in stock
|
Buy Now | |
Newark Electronics
from US$0.78
|
126
in stock
|
Buy Now | |
Chip One Stop
from US$0.58
|
126
in stock
|
Buy Now | |
SOS electronic
from US$0.45
|
110
in stock
|
Buy Now | |
Distrelec
from US$0.63
|
5
in stock
|
Buy Now | |
Conrad
from US$0.90
|
3
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
RS Americas
from US$0.63
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Receptacle |
Product Range | AMPMODU Mod I Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting Orientation | PC Board |
Contact Termination | Crimp |
Flammability Rating | UL94V-0 |
Insulation Resistance | 5000Mohm |
Material | Polycarbonate |
Operating Temperature Max | 105°C |
Operating Temperature Min | -65°C |
Termination Method | Crimp |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD 1 |
RoHS: | Compliant |
Product Range | AMPMODU MOD 1 |
---|---|
Gender | Receptacle |
No. of Positions | 6Positions |
Pitch Spacing | 3.96mm |
For Use With | AMPMODU MOD 1 Series Contacts |
Connector Type | Wire to Board |
Contact Termination | Crimp |
Contact Termination Type | Crimp |
RoHS Compliant | Yes |
RECEPTACLE, 6WAY | element14 |
TE Connectivity 280592 Ampmodu I Crimp Housing 1 x 6P Green | Rapid Electronics |
06P MODU MOD I REC. HSG. | TTI Europe |
AMP MODU MOD I REC. HSG. | Boersig |
AMPMODU I RECEPTACLE HOUSING. Connector Product Type: Housing Connector & Housing Type: Receptacle Number of Positions: 6 Centerline (Pitch): .156 in Centerline (Pitch): 3.96 mm Housing Receptacle 6 .156" | Wire-To-Board Connector Assembly & Housing | Part Number: 280592 | Internal Number: 280592 | .156" | TE Connectivity | TE Store |
Housing, 6way,single row,Mod 1 | RS |
Plug | Transfer Multisort Elektronik |
Headers&wire Housings Recpt Hsg 6 Pos |Amp Te Connectivity 280592 | Newark Electronics |
AMPMODU I Interconn. system, 3.98mm. pitch | SOS electronic |
TE Connectivity Housing, Female, Poles - 6, Rows - 1 | Distrelec |
Content: 1 pc(s) | Conrad |
Conn Housing RCP 6 POS 3.96mm Crimp ST | Avnet America |
PCB Housing, 3.96mm, 6 Way1 Row, Female, Straight, AMPMODU Mod I Series | TE Connectivity 280592 | RS Americas |
Where can I find additional details, specifications and documents for a 280592?
Additional datasheets, footprints and schematics for 280592 are listed on our Part Details page. You can also find images and similar parts to 280592 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 280592 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 280592 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 280592 fall under?
The 280592 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 280592 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 280592 you can contact the distributor directly for product support, shipping queries etc.
Is the 280592 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 280592 have stock available?
Authorised distributors including element14, Farnell, Rapid Electronics, TTI Europe and Boersig have stock available or on a lead time for 280592.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 280592 often in real-time on the comparison pages.
What if I can't find stock of 280592?
You can fill out our help required form which you can use to request a quote for 280592 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.