Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$381.72
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$381.72
|
-
|
Buy Now |
Number of Positions | 12 |
---|---|
Number of Rows | 2 |
Contact Type | Socket |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Height | 3.1mm, .12in |
コネクタの高さ | 3.1mm |
Connector Length | 7.1mm |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Panel Mount Feature | Without |
PCB Mount Retention | With |
Mating Retention Type | Lock |
Mating Retention | With |
Strain Relief | Without |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Glow Wire Rating | Standard Part - Not Glow Wire |
Where can I find additional details, specifications and documents for a 280535?
Additional datasheets, footprints and schematics for 280535 are listed on our Part Details page. You can also find images and similar parts to 280535 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 280535 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 280535 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 280535 fall under?
The 280535 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 280535 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 280535 you can contact the distributor directly for product support, shipping queries etc.
Is the 280535 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 280535 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for 280535.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 280535 often in real-time on the comparison pages.
What if I can't find stock of 280535?
You can fill out our help required form which you can use to request a quote for 280535 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.