Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.87
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.87
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.68
|
11
in stock
|
Buy Now | |
Rapid Electronics
from US$2.45
|
11
in stock
|
Buy Now | |
Chip One Stop
from US$2.35
|
11
in stock
|
Buy Now | |
Avnet America
from US$1.87
|
-
|
Buy Now | |
RS Americas
from US$2.27
|
-
|
Buy Now | |
element14
from US$1.93
|
-
|
Buy Now | |
Boersig
from US$2.08
|
-
|
Buy Now | |
Distrelec
from US$2.04
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .025in |
---|---|
Connector Profile | Standard |
Number of Positions | 30 |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Thickness | 3.5µm |
Mating Post Length | .26in, 6.6mm |
Contact Shape & Form | Round |
Contact Mating Area Plating Material | Tin |
Shrouded End Dimension | 1.65mm |
Row-to-Row Spacing | .1in, 2.54mm |
Dielectric Withstanding Voltage | 750 V |
Number of Shrouded Sides | 3 |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | UL E28476, CSA LR7189 |
Panel Mount Feature | Without |
Mating Alignment Type | Polarization |
Mating Retention Type | Detent Window |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Alignment | With |
Packaging Method | Box |
実装方法 | Box |
Packaging Quantity | 250 |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | .138in, 3.5mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C |
High Temperature Housing | No |
Headers&wire Housings 2X15P Shrd Hdr Vert Tin |Amp Te Connectivity 280387-1 | Newark Electronics |
TE Connectivity 280387-1 Ampmodu II Pin Header Straight Shrouded Tin 2x15P Black | Rapid Electronics |
Conn Wire to Board HDR 30 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Connector, AMPMODU, 2X15P Ii Shrd Hdr, St, Tin | TE Connectivity 280387-1 | RS Americas |
HEADER, SHROUDED, 180DEG, 15X2WAY | element14 |
TE Connectivity 2X15P AMPMODU II SHRD HDR ST TIN Board Connector 30 Contact(s) 2 Row(s) Male Straight Solder Terminal Black Insulator | Distrelec |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 30Contacts |
Gender | Header |
Product Range | AMPMODU MOD II Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (07-Jul-2017) |
Contact Current Rating | 3A |
Contact Termination | Through Hole Vertical |
Current Rating | 3A |
Lead Spacing | 2.54mm |
Termination Method | Solder |
Voltage Rating VAC | 250V |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 280387-1?
Additional datasheets, footprints and schematics for 280387-1 are listed on our Part Details page. You can also find images and similar parts to 280387-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 280387-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 280387-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 280387-1 fall under?
The 280387-1 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 280387-1 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 280387-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 280387-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 280387-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for 280387-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 280387-1 often in real-time on the comparison pages.
What if I can't find stock of 280387-1?
You can fill out our help required form which you can use to request a quote for 280387-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.