Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.64
|
800
in stock
|
Buy Now | |
TTI Europe
from US$0.71
|
21,000
in stock
|
Buy Now | |
TE Store
from US$2.40
|
15,088
in stock
|
Buy Now | |
Future Electronics
from US$0.55
|
10,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.64
|
7,575
in stock
|
Buy Now | |
Rapid Electronics
from US$1.96
|
7,575
in stock
|
Buy Now | |
Chip One Stop
from US$1.04
|
7,575
in stock
|
Buy Now | |
Farnell
from US$2.01
|
6,083
in stock
|
Buy Now | |
element14
from US$1.15
|
1,480
in stock
|
Buy Now | |
Distrelec
from US$1.48
|
715
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.17
|
356
in stock
|
Buy Now | |
Avnet Abacus
-
|
18,000
in stock
|
Buy Now | |
Avnet America
from US$1.21
|
-
|
Buy Now | |
RS Americas
from US$1.49
|
-
|
Buy Now | |
Boersig
from US$1.15
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .025in |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 1 |
Number of Positions | 8 |
PCB Mount Orientation | Vertical |
Mating Post Length | .26in, 6.6mm |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 2.5µm |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Brass |
Contact Mating Area Plating Material Thickness | 15µin |
Contact Shape & Form | Round |
Row-to-Row Spacing | .1in, 2.54mm |
Shrouded End Dimension | 1.65mm |
Dielectric Withstanding Voltage | 750 V |
Housing Material | Thermoplastic |
Number of Shrouded Sides | 3 |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | CSA LR7189, UL E28476 |
Mating Retention Type | Detent Window |
Panel Mount Feature | Without |
Mating Alignment Type | Polarization |
Mating Retention | With |
PCB Mount Retention | Without |
Mating Alignment | With |
Strain Relief | Without |
Packaging Quantity | 500 |
Packaging Method | Box |
実装方法 | Box |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .138in, 3.5mm |
High Temperature Housing | No |
Operating Temperature Range | -65 – 105°C |
AMP MODU POST SUPPORT ASSEMBLY | TTI Europe |
8P AMPMODU II SHRD HDR, ST, 0.38AU PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 8 Number of Rows: 1 PCB Mount Header Vertical Board-to-Board 8 | PCB Header & Receptacle | Part Number: 280373-2 | Internal Number: 280373-2 | TE Connectivity | TE Store |
AMPMODU Series 8 Position 2.54mm Single Row Through Hole Shrouded Header | Future Electronics |
8P Ampmodu Ii Shrd Hdr, St, 0.38Au |Amp Te Connectivity 280373-2 | Newark Electronics |
TE Connectivity 280373-2 Ampmodu II Header Straight Shrouded Gold 1x8P Black | Rapid Electronics |
PIN HEADERS | Farnell |
HEADER, SHROUDED, 180DEG, 8WAY | element14 |
8 way 1 row straight shrouded header | RS |
TE Connectivity PCB Header, Male, 3A, 100V, Contacts - 8 | Distrelec |
Socket | Transfer Multisort Elektronik |
Conn Wire to Board HDR 8 POS 2.54mm Solder ST Thru-Hole Reel | Avnet Abacus |
Connector, AMPMODU, 8P Ii Shrd Hdr, St, 0.38Au | TE Connectivity 280373-2 | RS Americas |
HEADER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Header |
Product Range | AMPMODU Mod II Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Colour | Black |
Contact Termination | Through Hole Vertical |
Flammability Rating | UL94V-0 |
Lead Spacing | 2.54mm |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 280373-2?
Additional datasheets, footprints and schematics for 280373-2 are listed on our Part Details page. You can also find images and similar parts to 280373-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 280373-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 280373-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 280373-2 fall under?
The 280373-2 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 280373-2 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 280373-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 280373-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 280373-2 have stock available?
Authorised distributors including TTI Europe, TE Store, Future Electronics, Newark Electronics and Rapid Electronics have stock available or on a lead time for 280373-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 280373-2 often in real-time on the comparison pages.
What if I can't find stock of 280373-2?
You can fill out our help required form which you can use to request a quote for 280373-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.