Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 280361-0 |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.41
|
5,027
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
13,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.26
|
11,067
in stock
|
Buy Now | |
TE Store
from US$1.06
|
8,319
in stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
5,297
in stock
|
Buy Now | |
element14
from US$0.56
|
5,121
in stock
|
Buy Now | |
Farnell
from US$0.43
|
5,121
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.22
|
2,460
in stock
|
Buy Now | |
Distrelec
from US$0.54
|
1,539
in stock
|
Buy Now | |
Conrad
from US$1.22
|
1,205
in stock
|
Buy Now | |
TTI Europe
from US$0.14
|
1,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
25,000
in stock
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
RS Americas
from US$0.57
|
-
|
Buy Now | |
Boersig
from US$0.18
|
-
|
Buy Now |
Number of Positions | 8 |
---|---|
Number of Rows | 1 |
Contact Type | Socket |
Contact Layout | Inline |
コネクタの高さ | 3.1mm |
Connector Height | .12in, 3.1mm |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Length | 7.1mm |
Housing Entry Configuration | Both Ends Closed |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | LCP (Liquid Crystal Polymer) |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Mating Retention Type | Detent Latching |
Packaging Method | Bag |
実装方法 | Bag |
Packaging Quantity | 1000 |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Wire & Cable | Crimp |
8 Position Single Row 2.54 mm Pitch MOD II Crimp Housing Receptacle | Future Electronics |
TE Connectivity 280361 Ampmodu II Socket Housing 1 x 8P Black | Rapid Electronics |
AMPMODU II REC. HSG, SINGLE ROW 8 POS Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 8 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 8 | Wire-To-Board Connector Assembly & Housing | Part Number: 280361 | Internal Number: 280361 | Alias Number: 280361-0 | .1" | TE Connectivity | TE Store |
Connector Housing, Socket, 8Pos | Newark Electronics |
RECEPTACLE HOUSING, 8WAY | element14 |
8 way 1 row MODU crimp socket shell | RS |
Plug | Transfer Multisort Elektronik |
TE Connectivity Housing, Female, Poles - 8, Rows - 1 | Distrelec |
Content: 1 pc(s) | Conrad |
1X8P MOD-2 REC HSG BLACK W2B | TTI Europe |
Conn Housing RCP 8 POS 2.54mm Crimp ST Cable Mount | Avnet Abacus |
PCB Housing, 2.54 mm Pitch, 8-Way 1 Row, Female Straight, AMPMODU Mod II Series | TE Connectivity 280361 | RS Americas |
MOD II HSG, SINGLE ROW 8 POS | Boersig |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Receptacle |
Product Range | AMPMODU MOD II Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Black |
Connector Mounting Orientation | PC Board |
Contact Termination | Crimp |
Flammability Rating | UL94V-1 |
Material | Thermoplastic (PPO) |
Operating Temperature Max | +80°C |
Operating Temperature Min | -40°C |
Termination Method | Crimp |
Where can I find additional details, specifications and documents for a 280361?
Additional datasheets, footprints and schematics for 280361 are listed on our Part Details page. You can also find images and similar parts to 280361 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 280361 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 280361 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 280361 fall under?
The 280361 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 280361 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 280361 you can contact the distributor directly for product support, shipping queries etc.
Is the 280361 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 280361 have stock available?
Authorised distributors including Future Electronics, Rapid Electronics, TE Store, Newark Electronics and element14 have stock available or on a lead time for 280361.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 280361 often in real-time on the comparison pages.
What if I can't find stock of 280361?
You can fill out our help required form which you can use to request a quote for 280361 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.