Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
CL0422-000,
AMP-0-0280359-0, 0-0280359-0 |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
23,810
in stock
|
Buy Now | |
TE Store
from US$0.32
|
67,694
in stock
|
Buy Now | |
element14
from US$0.15
|
62,410
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
59,890
in stock
|
Buy Now | |
Farnell
from US$0.13
|
59,890
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
42,044
in stock
|
Buy Now | |
Boersig
from US$0.10
|
24,417
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
23,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
21,266
in stock
|
Buy Now | |
Conrad
from US$0.21
|
2,200
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
1,971
in stock
|
Buy Now | |
Rapid Electronics
from US$0.23
|
643
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
643
in stock
|
Buy Now | |
RS Americas
from US$0.13
|
602
in stock
|
Buy Now | |
Avnet Abacus
-
|
381,000
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 4 |
Contact Layout | Inline |
Contact Type | Socket |
Row-to-Row Spacing | .1in, 2.54mm |
コネクタの高さ | 3.1mm |
Connector Height | 3.1mm, .12in |
Connector Length | 7.1mm |
Housing Entry Configuration | Both Ends Closed |
Housing Material | LCP (Liquid Crystal Polymer) |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
PCB Mount Retention | With |
Mating Retention | With |
Mating Retention Type | Detent Latching |
Packaging Method | Bag |
実装方法 | Bag |
Packaging Quantity | 1000 |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Wire & Cable | Crimp |
AMPMODU II REC. HSG, SINGLE ROW, 4 POS. Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 4 | Wire-To-Board Connector Assembly & Housing | Part Number: 280359 | Internal Number: 280359 | Alias Number: 0-0280359-0 | .1" | TE Connectivity | TE Store |
HOUSING, CRIMP, RECEPTACLE, 2.54MM, 4WAY | element14 |
Wire To Board Connector, Receptacle, 4 Position, 2.54Mm | Newark Electronics |
AMPMODU IV/V Series 4 Position Detent Lock Female Cable Mount Straight Housing | Future Electronics |
AMP MODU, SINGLE ROW CONT 4 P | Boersig |
4 way 1 row MODU crimp socket shell | RS |
4P MOD2 HSG SINGLE ROW | TTI Europe |
Plug | Transfer Multisort Elektronik |
Content: 1 pc(s) | Conrad |
TE Connectivity Housing, Female, Poles - 4, Rows - 1 | Distrelec |
TE Connectivity 280359 Ampmodu II Socket Housing 1 x 4P Black | Rapid Electronics |
PCB Housing, 2.54 mm Pitch, 4-Way 1 Row, Female Straight, AMPMODU Mod II Series | TE Connectivity 280359 | RS Americas |
Conn Housing RCP 4 POS 2.54mm Crimp ST | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Product Range | AMPMODU Series |
---|---|
Gender | Receptacle |
No. of Positions | 4Ways |
Pitch Spacing | 2.54mm |
For Use With | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Black |
Flammability Rating | UL94V-1 |
Material | Thermoplastic (PPO) |
No. of Rows | 1Rows |
Operating Temperature Max | +80°C |
Operating Temperature Min | -40°C |
Where can I find additional details, specifications and documents for a 280359?
Additional datasheets, footprints and schematics for 280359 are listed on our Part Details page. You can also find images and similar parts to 280359 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 280359 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 280359 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 280359 fall under?
The 280359 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 280359 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 280359 you can contact the distributor directly for product support, shipping queries etc.
Is the 280359 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 280359 have stock available?
Authorised distributors including TE Store, element14, Newark Electronics, Farnell and Future Electronics have stock available or on a lead time for 280359.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 280359 often in real-time on the comparison pages.
What if I can't find stock of 280359?
You can fill out our help required form which you can use to request a quote for 280359 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.