Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Flag |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Mating Tab Width | .312in, 7.92mm |
Accepts Wire Insulation Diameter Range | .141 – .181in, 3.6 – 4.6mm |
Overall Length | 15.2mm, .598in |
Mating Tab Thickness | .032in, .81mm |
Wire Size | 2.62 – 4.17mm², 13 – 11AWG |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Voltage (Max) | 250V |
Mating Retention Type | Locking Lance |
Wire Insulation Support | With |
Comment | For Mini Applicator. |
Packaging Quantity | 3000 |
Packaging Method | Strip/Reel |
Insulated | No |
Wire Stop | No |
Terminates To | Wire & Cable |
Sealable | No |
Insertion Force | Normal |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Fah Ff Steckh 8,0 Rohs Compliant: Yes |Amp Te Connectivity 280315-2 | Newark Electronics |
Quick Disconnect Terminal 11-13.5AWG F Strip | Avnet America |
Where can I find additional details, specifications and documents for a 280315-2?
Additional datasheets, footprints and schematics for 280315-2 are listed on our Part Details page. You can also find images and similar parts to 280315-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 280315-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 280315-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 280315-2 fall under?
The 280315-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 280315-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 280315-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 280315-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 280315-2 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 280315-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 280315-2 often in real-time on the comparison pages.
What if I can't find stock of 280315-2?
You can fill out our help required form which you can use to request a quote for 280315-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.