Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Weight per Piece | 1.27g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Underplating Material | Nickel |
Wire Insulation Diameter (Max) | .209in, 5.3086mm |
Tongue Thickness | .028in, .7mm |
Wire Size | 3 – 6mm², 12 – 10AWG, 9072 – 10404CMA |
Overall Length | 23.88mm, .94in |
Wire Insulation Diameter | .15 – .209in, 3.8 – 5.3mm |
Wire Insulation Diameter (Min) | .15in |
Barrel Inside Diameter | 2.66mm, 4.44mm, .175in, .105in |
Stud Diameter | 5.3mm, .209in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 2000 |
Shape Description | Circular/Oval |
Insulated | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Open Barrel |
Stud Size | #10 |
Sealable | No |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Terminals COSSE RONDE 12 10 | Rapid Electronics |
Cosse Ronde 12 10 Rohs Compliant: Yes |Amp Te Connectivity 280267-2 | Newark Electronics |
Ring Tongue Terminal 10-12AWG 25mm 9mm Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 280267-2?
Additional datasheets, footprints and schematics for 280267-2 are listed on our Part Details page. You can also find images and similar parts to 280267-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 280267-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 280267-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 280267-2 fall under?
The 280267-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 280267-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 280267-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 280267-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 280267-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and Boersig have stock available or on a lead time for 280267-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 280267-2 often in real-time on the comparison pages.
What if I can't find stock of 280267-2?
You can fill out our help required form which you can use to request a quote for 280267-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.