Status: | Unknown |
---|---|
Series: | MHED Series |
RoHS: | Unknown |
Product Range | MHED Series |
---|---|
D Sub Shell Size | DE |
Cable Exit Angle | 180° |
Connector Body Material | ABS (Acrylonitrile Butadiene Styrene) Body |
SVHC | No SVHC (27-Jun-2018) |
Backshell, D Sub, De, Abs | Newark Electronics |
BACKSHELL, D, BLACK, TOP ENTRY, 9WAY | element14 |
MHED 9 WAY HOOD BLACK, FEMALE | GreenChips |
Where can I find additional details, specifications and documents for a 2801-0102-11?
Additional datasheets, footprints and schematics for 2801-0102-11 are listed on our Part Details page. You can also find images and similar parts to 2801-0102-11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2801-0102-11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2801-0102-11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2801-0102-11 fall under?
The 2801-0102-11 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 2801-0102-11 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2801-0102-11 you can contact the distributor directly for product support, shipping queries etc.
Is the 2801-0102-11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2801-0102-11 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and GreenChips have stock available or on a lead time for 2801-0102-11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2801-0102-11 often in real-time on the comparison pages.
What if I can't find stock of 2801-0102-11?
You can fill out our help required form which you can use to request a quote for 2801-0102-11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.