Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
2,825
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
102,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
2,500
in stock
|
Buy Now | |
Distrelec
from US$0.14
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
2,230
in stock
|
Buy Now | |
element14
from US$0.14
|
2,230
in stock
|
Buy Now | |
Farnell
from US$0.13
|
2,230
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$367.71
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
Sager
from US$339.90
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Pre-Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Contact Base Material | Phosphor Bronze |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Terminal Orientation | Straight |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Wire Size | 4 – 5.2mm², 11 – 10AWG |
Mating Tab Width | 6.35mm, .25in |
Overall Length | 30.1mm, 1.185in |
Accepts Wire Insulation Diameter Range | .134 – .201in, 3.4 – 5.2mm |
Voltage (Max) | 250V |
UL Flammability Rating | UL 94V-2 |
Mating Retention Type | Locking Lance |
Wire Insulation Support | With |
Locking Lance Height | 1.5mm |
Comment | With locking hole., Tab for crimping Tab Housing Part No. 927203. |
Packaging Quantity | 2500 |
Packaging Method | Strip/Reel |
Insertion Force | Normal |
Sealable | No |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Terminates To | Wire & Cable |
Insulated | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
.250 SER F-I F-O TAP | TTI Europe |
TERMINAL TAB 6.35MM 11-10AWG FASTIN-ON | RS |
Terminals .250 SER F-I F-O TAP Reel of 2500 | Rapid Electronics |
TE Connectivity - AMP FASTIN-FASTON 250 TAB Terminal 5.2mm2 | Distrelec |
Male Disconnect, 6.35Mm, 11-10Awg | Newark Electronics |
MALE DISCONNECT, 6.35MM, 11-10AWG | element14 |
Quick Disconnect Terminal 10-11.5AWG F 30.1mm 6.8mm Tin Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Male Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 11AWG |
Wire Size AWG Max | 10AWG |
Insulator Colour | - |
Conductor Area CSA | 6mm² |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 280080-2?
Additional datasheets, footprints and schematics for 280080-2 are listed on our Part Details page. You can also find images and similar parts to 280080-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 280080-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 280080-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 280080-2 fall under?
The 280080-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 280080-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 280080-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 280080-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 280080-2 have stock available?
Authorised distributors including TTI Europe, RS, Rapid Electronics, Distrelec and Newark Electronics have stock available or on a lead time for 280080-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 280080-2 often in real-time on the comparison pages.
What if I can't find stock of 280080-2?
You can fill out our help required form which you can use to request a quote for 280080-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.