Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Plating Material | Pre-Tin |
Connection Capacity | Single |
Barrel Type | Open |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Terminal Type | Tab |
Crimp Type | F-Crimp |
Terminal & Splice Type | Tab |
Overall Length | 1.47in, 37.4mm |
Mating Tab Width | 9.53mm, .375in |
Wire Size | 10 – 9AWG, 5 – 7mm² |
Accepts Wire Insulation Diameter Range | 5 – 7mm, .197 – .276in |
Receptacle Terminal Stock Thickness | .56mm, .022in |
Mating Tab Thickness | .048in, 1.22mm |
Voltage (Max) | 250V |
UL Flammability Rating | UL 94V-2 |
Wire Insulation Support | With |
Mating Retention Type | Locking Lance |
Locking Lance Height | 1.4mm |
Comment | According to DIN 46343, Part 4 |
Packaging Quantity | 1000 |
Packaging Method | Strip/Reel |
Wire/Cable Type | Regular Wire |
Insertion Force | Normal |
Sealable | No |
Wire Stop | No |
Terminates To | Wire & Cable |
Insulated | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
375 Fastin Faston Tab Rohs Compliant: Yes |Amp Te Connectivity 280074-2 | Newark Electronics |
Quick Disconnect Terminal 7-10AWG M 37.4mm 10.7mm Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 280074-2?
Additional datasheets, footprints and schematics for 280074-2 are listed on our Part Details page. You can also find images and similar parts to 280074-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 280074-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 280074-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 280074-2 fall under?
The 280074-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 280074-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 280074-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 280074-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 280074-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager and Avnet Abacus have stock available or on a lead time for 280074-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 280074-2 often in real-time on the comparison pages.
What if I can't find stock of 280074-2?
You can fill out our help required form which you can use to request a quote for 280074-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.