Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
100,500
in stock
|
Buy Now | |
Boersig
from US$0.08
|
52,000
in stock
|
Buy Now | |
TTI Europe
from US$0.11
|
20,000
in stock
|
Buy Now | |
Distrelec
from US$0.11
|
12,000
in stock
|
Buy Now | |
TE Store
from US$0.18
|
3,451
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
2,665
in stock
|
Buy Now | |
element14
from US$0.14
|
2,665
in stock
|
Buy Now | |
Farnell
from US$0.11
|
2,665
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Flag |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Wire Size | .51 – 1.65mm², 20 – 15AWG |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Thickness | .81mm, .032in |
Overall Length | 16.8mm, .661in |
Accepts Wire Insulation Diameter Range | 2.36 – 3.3mm, .093 – .13in |
Mating Tab Width | .25in, 6.35mm |
Voltage (Max) | 250V |
UL Rating | Recognized |
UL Flammability Rating | UL 94V-2 |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Line | Premier |
Comment | Versions according DIN 46345 |
Packaging Quantity | 4000 |
Packaging Method | Strip/Reel |
Insertion Force | Normal |
Wire/Cable Type | Regular Wire |
Insulated | No |
Terminates To | Wire & Cable |
Sealable | No |
Wire Stop | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
RECEPTACLE TERMINAL, FLAG, FASTON 250 | RS |
.250 SERIES FLAG FASTON RECEPT | TTI Europe |
TE Connectivity - AMP FASTON 250 Push-On Terminal 1.5mm2 | Distrelec |
250 FASTON,FLAG,REC.,16-20 AWG,TPPB Quick Disconnect Terminal Type: Receptacle Wire Size: 16 – 20 AWG Wire Size: .5 – 1.5 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 16 – 20 AWG .5 – 1.5 mm² 6.35 mm | Quick Disconnect | Part Number: 280050-7 | Internal Number: 280050-7 | TE Connectivity | TE Store |
Female Flag Disconnect, 20Awg-15Awg Rohs Compliant: Yes |Amp Te Connectivity 280050-7 | Newark Electronics |
FEMALE FLAG DISCONNECT, 20AWG-15AWG | element14 |
Quick Disconnect Terminal 15-20AWG RCP 7.6mm Tin Reel | Avnet America |
FASTON .250 Series Uninsulated Tin Plated Crimp Flag Terminal, 22 to 18 AWG | TE Connectivity 280050-7 | RS Americas |
Where can I find additional details, specifications and documents for a 280050-7?
Additional datasheets, footprints and schematics for 280050-7 are listed on our Part Details page. You can also find images and similar parts to 280050-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 280050-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 280050-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 280050-7 fall under?
The 280050-7 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 280050-7 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 280050-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 280050-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 280050-7 have stock available?
Authorised distributors including RS, Boersig, TTI Europe, Distrelec and TE Store have stock available or on a lead time for 280050-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 280050-7 often in real-time on the comparison pages.
What if I can't find stock of 280050-7?
You can fill out our help required form which you can use to request a quote for 280050-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.