Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2800313002,
2-1192072-1 |
Wire Color | Red |
---|---|
Conductor Material | Tin-Coated Copper |
Insulation Material | Radiation-Crosslinked, Extruded Polyalkene |
Number of Conductors | 1 |
Overall Outside Diameter | 1.35mm, .0531in |
Conductor Diameter | .0378in, .96mm |
Wire Diameter | 1.35mm, .053in |
Wire Size | .52mm², 20AWG |
Voltage Rating | 300V |
Wire Source | United Kingdom |
Cable Type | Spec 44 |
Product Classification | High Performance - Spec 44, 55 & RCW |
Product Type | Wire |
Cable Style | Primary |
Operating Temperature Range | -65 – 125°C |
Spec 44 1Conductor 20AWG Tin Plated Copper Red 300V | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2800313002?
Additional datasheets, footprints and schematics for 2800313002 are listed on our Part Details page. You can also find images and similar parts to 2800313002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2800313002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2800313002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2800313002 fall under?
The 2800313002 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 2800313002 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2800313002 you can contact the distributor directly for product support, shipping queries etc.
Is the 2800313002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2800313002 have stock available?
Authorised distributors including TTI Europe, Boersig and Avnet Abacus have stock available or on a lead time for 2800313002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2800313002 often in real-time on the comparison pages.
What if I can't find stock of 2800313002?
You can fill out our help required form which you can use to request a quote for 2800313002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.