Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Splice Material | Brass |
---|---|
Weight per Piece | .228g |
Plating Material | Unplated |
Strip Orientation | End Feed |
Number of Serrations | 7 |
Splice Capacity | 3 |
Terminal & Splice Type | Splice |
Contact Plating Material | Unplated |
Material Thickness | .51mm, .0197in |
Wire Size | .3 – 1.5mm², 22 – 15AWG, 600 – 3000CMA |
Overall Length | 5.72mm, .225in |
Operating Voltage | 250 V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | AMPLIVAR splices with special serration depth for special application. |
Packaging Quantity | 30000 |
Packaging Method | Strip |
Splice Type | Pigtail Splice |
Product Type | Splice |
Barrel Type | Open Barrel |
Insulated | No |
Sealable | No |
Serrated | Yes |
Wire/Cable Type | Magnet Wire |
Amplivar Splice Plain |Amp Te Connectivity 280007-1 | Newark Electronics |
Splices Terminal 15.5-22AWG 8.13mm 3.69mm Strip | Avnet America |
Where can I find additional details, specifications and documents for a 280007-1?
Additional datasheets, footprints and schematics for 280007-1 are listed on our Part Details page. You can also find images and similar parts to 280007-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 280007-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 280007-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 280007-1 fall under?
The 280007-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 280007-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 280007-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 280007-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 280007-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 280007-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 280007-1 often in real-time on the comparison pages.
What if I can't find stock of 280007-1?
You can fill out our help required form which you can use to request a quote for 280007-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.