Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0229
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0229
|
90,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0303
|
150,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0480
|
90,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0346
|
90,000
in stock
|
Buy Now | |
element14
from US$0.0374
|
13,899
in stock
|
Buy Now | |
Farnell
from US$0.0400
|
13,899
in stock
|
Buy Now | |
Boersig
from US$0.0299
|
-
|
Buy Now | |
TTI Europe
from US$0.0309
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Terminals AMPLIVAR SPLICE | Rapid Electronics |
Open barrel splice Amplivar (REEL) | RS |
Terminals Amplivar Splice |Amp Te Connectivity 280005-1 | Newark Electronics |
TERMINAL, WIRE TAP SPLICE, UNINSUL | element14 |
Splice Terminal 15-22AWG 8.13mm 3.69mm Strip | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 280005-1?
Additional datasheets, footprints and schematics for 280005-1 are listed on our Part Details page. You can also find images and similar parts to 280005-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 280005-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 280005-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 280005-1 fall under?
The 280005-1 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 280005-1 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 280005-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 280005-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 280005-1 have stock available?
Authorised distributors including Rapid Electronics, RS, Newark Electronics, Chip One Stop and element14 have stock available or on a lead time for 280005-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 280005-1 often in real-time on the comparison pages.
What if I can't find stock of 280005-1?
You can fill out our help required form which you can use to request a quote for 280005-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.