Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0367
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.0428
|
30,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0422
|
180,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
30,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0367
|
30,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0388
|
30,000
in stock
|
Buy Now | |
Avnet America
from US$0.0371
|
-
|
Buy Now | |
RS Americas
from US$155.49
|
-
|
Buy Now | |
Avnet Asia
from US$0.0380
|
-
|
Buy Now | |
Boersig
from US$0.0393
|
-
|
Buy Now | |
Sager
from US$161.70
|
-
|
Buy Now | |
Farnell
from US$432.71
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .206g |
---|---|
Splice Material | Brass |
Plating Material | Unplated |
Splice Capacity | 3 |
Number of Serrations | 7 |
Strip Orientation | End Feed |
Contact Plating Material | Unplated |
Terminal & Splice Type | Splice |
Overall Length | .225in, 5.72mm |
Wire Size | .8 – 2.5mm², 1500 – 5000CMA, 18.5 – 13.5AWG |
Material Thickness | .0197in, .51mm |
Operating Voltage | 250 V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 20000 |
Packaging Method | Strip |
Wire/Cable Type | Magnet Wire |
Serrated | Yes |
Splice Type | Pigtail Splice |
Product Type | Splice |
Barrel Type | Open Barrel |
Sealable | No |
Insulated | No |
Operating Temperature Range | 130°C |
AMPLIVAR SPLICE NO FINISH | TTI Europe |
Terminals Amplivar Splice |Amp Te Connectivity 280002-1 | Newark Electronics |
Terminals AMPLIVAR SPLICE | Rapid Electronics |
TE Connectivity - AMP Splice AMPLIVAR SPLICE | Distrelec |
Splice Terminal 13-18AWG 8.13mm 3.94mm Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 280002-1?
Additional datasheets, footprints and schematics for 280002-1 are listed on our Part Details page. You can also find images and similar parts to 280002-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 280002-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 280002-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 280002-1 fall under?
The 280002-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 280002-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 280002-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 280002-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 280002-1 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 280002-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 280002-1 often in real-time on the comparison pages.
What if I can't find stock of 280002-1?
You can fill out our help required form which you can use to request a quote for 280002-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.