Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0458
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0458
|
No stock
|
Buy Now | |
TTI Europe
from US$0.05
|
343,000
in stock
|
Buy Now | |
TE Store
from US$0.08
|
37,027
in stock
|
Buy Now | |
element14
from US$0.09
|
1,560
in stock
|
Buy Now | |
Farnell
from US$0.06
|
1,560
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Boersig
from US$0.0488
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Barrel Type | Open |
Contact Base Material | Brass |
Terminal Type | Receptacle |
Mating Tab Width | 6.35mm, .25in |
Wire Size | .32 – .82mm², 22 – 18AWG |
Accepts Wire Insulation Diameter Range | .087 – .13in, 2.2 – 3.3mm |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Overall Length | 19mm, .748in |
Mating Tab Thickness | .032in, .81mm |
CSA Certified | Yes |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Packaging Method | Strip/Reel |
Packaging Quantity | 7000 |
Insulated | No |
Terminates To | Wire & Cable |
Wire Stop | No |
Insertion Force | Low |
Wire/Cable Type | Regular Wire |
Sealable | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
.250 SRS FASTON REC. BRASS | TTI Europe |
250 FASTON,REC.,24-17 AWG,TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 18 AWG Wire Size: .32 – .82 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 22 – 18 AWG .32 – .82 mm² 6.35 mm | Quick Disconnect | Part Number: 280000-6 | Internal Number: 280000-6 | TE Connectivity | TE Store |
FEMALE DISCONNECT, 6.35MM, 18-22AWG | element14 |
Receptacle terminal,FASTON 250,AWG 22-18 | RS |
.250 Srs Faston Rec. Rohs Compliant: Yes |Amp Te Connectivity 280000-6 | Newark Electronics |
Quick Disconnect Terminal 18-22AWG RCP 20mm 7.8mm Tin Strip | Avnet America |
GENERAL TERMINAL | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Insulator Colour | - |
Conductor Area CSA | 0.8mm² |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 280000-6?
Additional datasheets, footprints and schematics for 280000-6 are listed on our Part Details page. You can also find images and similar parts to 280000-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 280000-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 280000-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 280000-6 fall under?
The 280000-6 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 280000-6 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 280000-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 280000-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 280000-6 have stock available?
Authorised distributors including TTI Europe, TE Store, element14, Farnell and RS have stock available or on a lead time for 280000-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 280000-6 often in real-time on the comparison pages.
What if I can't find stock of 280000-6?
You can fill out our help required form which you can use to request a quote for 280000-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.