Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.47
|
No stock
|
Buy Now |
For Use With | G4 Bi Pin Halogen Lamps |
---|---|
Accessory Type | Lamp Holder |
Lamp Base Type | Bi-Pin |
Power Rating | 50W |
Shell Material | Ceramic |
Supply Voltage | 14V |
Supply Voltage Range | 14V |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 28-207?
Additional datasheets, footprints and schematics for 28-207 are listed on our Part Details page. You can also find images and similar parts to 28-207 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 28-207 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 28-207 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 28-207 fall under?
The 28-207 is listed under Lighting Products > Lighting Product Accessories > Lamp Sockets & Fittings.
Can I view similar or alternative parts?
You can view similar parts to 28-207 when available in the Lamp Sockets & Fittings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 28-207 you can contact the distributor directly for product support, shipping queries etc.
Is the 28-207 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 28-207 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 28-207.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 28-207 often in real-time on the comparison pages.
What if I can't find stock of 28-207?
You can fill out our help required form which you can use to request a quote for 28-207 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.