Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Accessory Type | USB AC Charger |
---|---|
Input Voltage AC Max | 240V |
Input Voltage AC Min | 100V |
Output Connector | USB Micro A |
Output Current Max | 2A |
Output Power Max | 10W |
Adapter, Ac-Dc, 10W, 5V, 2.4A | Newark Electronics |
Where can I find additional details, specifications and documents for a 28-19336?
Additional datasheets, footprints and schematics for 28-19336 are listed on our Part Details page. You can also find images and similar parts to 28-19336 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 28-19336 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 28-19336 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 28-19336 fall under?
The 28-19336 is listed under Embedded Computers, Education & Maker Boards > Other Embedded Computers > Embedded Development Kit Accessories - Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to 28-19336 when available in the Embedded Development Kit Accessories - Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 28-19336 you can contact the distributor directly for product support, shipping queries etc.
Is the 28-19336 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 28-19336 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 28-19336.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 28-19336 often in real-time on the comparison pages.
What if I can't find stock of 28-19336?
You can fill out our help required form which you can use to request a quote for 28-19336 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.