Status: | Unknown |
---|---|
Series: | MU27P Series |
RoHS: | Unknown |
Product Range | MU27P Series |
---|---|
Circular Connector Shell Style | Right Angle Plug |
No. of Contacts | 27Contacts |
Circular Contact Type | Crimp Socket |
Contact Material | Brass |
RoHS Compliant | Yes |
Standard Circular Connector PLUG TYPICAL AEM-7 | Rapid Electronics |
Where can I find additional details, specifications and documents for a 27P-PLU-3-01?
Additional datasheets, footprints and schematics for 27P-PLU-3-01 are listed on our Part Details page. You can also find images and similar parts to 27P-PLU-3-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 27P-PLU-3-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 27P-PLU-3-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 27P-PLU-3-01 fall under?
The 27P-PLU-3-01 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 27P-PLU-3-01 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 27P-PLU-3-01 you can contact the distributor directly for product support, shipping queries etc.
Is the 27P-PLU-3-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 27P-PLU-3-01 have stock available?
Authorised distributors including Rapid Electronics and Chip One Stop have stock available or on a lead time for 27P-PLU-3-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 27P-PLU-3-01 often in real-time on the comparison pages.
What if I can't find stock of 27P-PLU-3-01?
You can fill out our help required form which you can use to request a quote for 27P-PLU-3-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.