Status: | Unknown |
---|---|
Series: | 27 Series |
RoHS: | Unknown |
Prices starting from US$3.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.43
|
139
in stock
|
Buy Now | |
Rapid Electronics
from US$4.30
|
642
in stock
|
Buy Now | |
Chip One Stop
from US$4.07
|
642
in stock
|
Buy Now | |
element14
from US$4.55
|
147
in stock
|
Buy Now | |
Farnell
from US$4.29
|
147
in stock
|
Buy Now | |
Newark Electronics
from US$4.54
|
-
|
Buy Now | |
Avnet America
from US$3.61
|
-
|
Buy Now | |
RS Americas
from US$5.12
|
-
|
Buy Now | |
TE Store
from US$9.43
|
-
|
Buy Now |
Track Resistance | 10kohm |
---|---|
No. of Turns | 1Turns |
Track Taper | Linear |
Power Rating | 400mW |
Resistance Tolerance | ± 20% |
Product Range | 27 Series |
Potentiometer Mounting | Panel |
Shaft Diameter | 6.35mm |
No. of Gangs | 2 |
Adjustment Type | Screwdriver Slot |
Shaft Length | 50mm |
SVHC | No SVHC (15-Jan-2018) |
Body Diameter | 20.4mm |
External Length / Height | 21mm |
Full Power Rating Temperature | 40°C |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +70°C |
Resistance | 10kohm |
Resistor Element Material | Metal Foil |
Rotation Electrical Angle | 267° |
Rotation Mechanical Angle | 300° |
Termination Type | Solder |
Thread Size | 7.4 M9.5 |
Voltage Rating | 500V |
Voltage Rating V DC | 500V |
Potentiometers 27E DUAL 10KA 6.35X50FL CAT | Rapid Electronics |
POTENTIOMETER, D/GANG LIN 10K | element14 |
27E DuaL Linear Carbon potentiometer 10K | RS |
Potentiometer, D/Gang Linear 10Kohm | Newark Electronics |
Rotary Potentiometer, Carbon Element, 10 kOhm, 1Turn, Linear, 400 mW, ± 20% | Avnet America |
Linear Carbon Film Potentiometer, 10kOhms, +/-20%, 0.4W, Panel Mount | TE Connectivity 27ESA103MMF50NF | RS Americas |
Special Order: 27E DUAL 10KA 6.35X50FL CAT Resistance Value: 10K Ω Element Type: Carbon Passive Component Tolerance: 20 % Power Rating: .4 W Product Terminates To: Wire Potentiometer | 10K Ω Carbon 20 % .4 W | Part Number: 27ESA103MMF50NF | Internal Number: 1624176-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 27ESA103MMF50NF?
Additional datasheets, footprints and schematics for 27ESA103MMF50NF are listed on our Part Details page. You can also find images and similar parts to 27ESA103MMF50NF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 27ESA103MMF50NF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 27ESA103MMF50NF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 27ESA103MMF50NF fall under?
The 27ESA103MMF50NF is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 27ESA103MMF50NF when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 27ESA103MMF50NF you can contact the distributor directly for product support, shipping queries etc.
Is the 27ESA103MMF50NF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 27ESA103MMF50NF have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, element14, Farnell and RS have stock available or on a lead time for 27ESA103MMF50NF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 27ESA103MMF50NF often in real-time on the comparison pages.
What if I can't find stock of 27ESA103MMF50NF?
You can fill out our help required form which you can use to request a quote for 27ESA103MMF50NF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.