Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.41
|
1,705
in stock
|
Buy Now | |
Newark Electronics
from US$15.07
|
4,693
in stock
|
Buy Now | |
Heilind Electronics
from US$12.94
|
1,875
in stock
|
Buy Now | |
RS Americas
from US$15.48
|
1,748
in stock
|
Buy Now | |
TE Store
from US$40.31
|
800
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$12.94
|
375
in stock
|
Buy Now | |
TTI Europe
from US$12.63
|
190
in stock
|
Buy Now | |
Rapid Electronics
from US$20.30
|
143
in stock
|
Buy Now | |
Chip One Stop
from US$14.90
|
143
in stock
|
Buy Now | |
Carlton-Bates
-
|
153
in stock
|
Buy Now | |
Avnet America
from US$11.49
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Socket Mounting | DIN Rail |
---|---|
Socket Terminals | Screw |
No. of Pins | 11Pins |
Current Rating | - |
Voltage Rating | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Socket |
Relay Socket, 11, 10A, 240Vac | Newark Electronics |
27E893=SOCKET,KU,11,QC,POLY,NA | Heilind Electronics |
Relay Socket, DIN Rail, 11 Position, Socket, Screw Terminal, 3 Pole, KU Series | TE Connectivity 27E893 | RS Americas |
SOCKET, KUP, 11 PIN, DIN | Farnell |
27E893=SOCKET,KU,11,QC,POLY,NA- Relay Socket Type: DIN Rail Mount Body Material: Nylon Product Mount Type: DIN Rail Pole Configuration: 3 Relay Accessory Type: Socket DIN Rail Mount Nylon 3 | Relay Accessories & Socket & Clip | Part Number: 27E893 | Internal Number: 2-1419106-5 | TE Connectivity | TE Store |
RELAY SOCKET | TTI Europe |
Relay Sockets&Hardware SNAP-IN DIN MT KU | Rapid Electronics |
General Purpose Relay Socket, 11-Blade DIN Rail Mount - 2-1419106-5 | Carlton-Bates |
Conn Relay Socket SKT 11 POS Screw ST Panel Mount | Avnet America |
TYCO P&B 11 PIN BLADE SCREW TE | Relay Specialties |
Where can I find additional details, specifications and documents for a 27E893?
Additional datasheets, footprints and schematics for 27E893 are listed on our Part Details page. You can also find images and similar parts to 27E893 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 27E893 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 27E893 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 27E893 fall under?
The 27E893 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 27E893 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 27E893 you can contact the distributor directly for product support, shipping queries etc.
Is the 27E893 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 27E893 have stock available?
Authorised distributors including Newark Electronics, Heilind Electronics, RS Americas, Farnell and TE Store have stock available or on a lead time for 27E893.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 27E893 often in real-time on the comparison pages.
What if I can't find stock of 27E893?
You can fill out our help required form which you can use to request a quote for 27E893 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.