Status: | Unknown |
---|---|
Series: | R10 Series |
RoHS: | Compliant |
Socket Mounting | Through Hole |
---|---|
Socket Terminals | Through Hole |
No. of Pins | 16Pins |
Current Rating | 10A |
Product Range | R10 Series |
Accessory Type | Relay Socket |
Contact Termination | Through Hole Vertical |
RoHS Compliant | Yes |
27E629=Sockets Rohs Compliant: Yes |Potter&brumfield Te Connectivity 27E629 | Newark Electronics |
Conn Relay Socket SKT 4 POS ST Thru-Hole | Avnet America |
TYCO P&B SOCKET | Relay Specialties |
Where can I find additional details, specifications and documents for a 27E629?
Additional datasheets, footprints and schematics for 27E629 are listed on our Part Details page. You can also find images and similar parts to 27E629 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 27E629 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 27E629 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 27E629 fall under?
The 27E629 is listed under Switches & Relays > Relays > Relay Accessories > Relay Sockets.
Can I view similar or alternative parts?
You can view similar parts to 27E629 when available in the Relay Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 27E629 you can contact the distributor directly for product support, shipping queries etc.
Is the 27E629 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 27E629 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, element14 and Relay Specialties have stock available or on a lead time for 27E629.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 27E629 often in real-time on the comparison pages.
What if I can't find stock of 27E629?
You can fill out our help required form which you can use to request a quote for 27E629 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.