Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.32
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.72
|
226
in stock
|
Buy Now | |
element14
from US$4.14
|
226
in stock
|
Buy Now | |
Farnell
from US$5.51
|
226
in stock
|
Buy Now | |
Rapid Electronics
from US$8.71
|
125
in stock
|
Buy Now | |
Chip One Stop
from US$7.37
|
125
in stock
|
Buy Now | |
TE Store
from US$14.18
|
3
in stock
|
Buy Now | |
Avnet America
from US$6.97
|
-
|
Buy Now | |
Relay Specialties
from US$3.17
|
-
|
Buy Now |
Socket Mounting | Panel |
---|---|
Socket Terminals | Quick Connect |
No. of Pins | 11Pins |
Current Rating | 10A |
Voltage Rating | 240VAC |
Product Range | - |
Accessory Type | Relay Socket |
For Use With | TE Connectivity KU Series Relays |
Relay Socket | Newark Electronics |
Relay Sockets&Hardware 1-3 POLE QC SOCKET | Rapid Electronics |
27E396=SOCKET,KU,11,SNAP,.187QC Relay Socket Type: Panel Mount Body Material: Nylon Product Mount Type: Chassis Pole Configuration: 3 Relay Accessory Type: Socket Panel Mount Nylon Chassis 3 | Relay Accessories & Socket & Clip | Part Number: 27E396 | Internal Number: 3-1393143-8 | TE Connectivity | TE Store |
ER - Socket | RS |
Conn Relay Socket SKT 3 POS Screw ST Panel Mount | Avnet America |
TYCO P&B SOCKET | Relay Specialties |
Where can I find additional details, specifications and documents for a 27E396?
Additional datasheets, footprints and schematics for 27E396 are listed on our Part Details page. You can also find images and similar parts to 27E396 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 27E396 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 27E396 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 27E396 fall under?
The 27E396 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 27E396 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 27E396 you can contact the distributor directly for product support, shipping queries etc.
Is the 27E396 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 27E396 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for 27E396.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 27E396 often in real-time on the comparison pages.
What if I can't find stock of 27E396?
You can fill out our help required form which you can use to request a quote for 27E396 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.