Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.15
|
570
in stock
|
Buy Now | |
Newark Electronics
from US$2.37
|
780
in stock
|
Buy Now | |
Rapid Electronics
from US$2.41
|
780
in stock
|
Buy Now | |
Chip One Stop
from US$2.27
|
780
in stock
|
Buy Now | |
element14
from US$2.34
|
570
in stock
|
Buy Now | |
TE Store
from US$7.31
|
570
in stock
|
Buy Now | |
Relay Specialties
from US$1.33
|
87
in stock
|
Buy Now | |
Avnet America
from US$2.89
|
-
|
Buy Now |
Socket Mounting | Panel |
---|---|
Socket Terminals | Solder Lug |
No. of Pins | 16Pins |
Current Rating | 10A |
Product Range | - |
Accessory Type | Relay Socket |
Contact Termination | Solder |
For Use With | TE Connectivity R10 Series Relays |
27E163=Socket,r10,16,slg,phe |Potter&brumfield Te Connectivity 27E163 | Newark Electronics |
Relay Sockets&Hardware 4 POLE SOLDER SOCKET | Rapid Electronics |
27E163=SOCKET,R10,16,SLG,PHE Relay Socket Type: Solder Body Material: Polyester Product Mount Type: Printed Circuit Board Pole Configuration: 4 Relay Accessory Type: Socket Solder Polyester Printed Circuit Board 4 | Relay Accessories & Socket & Clip | Part Number: 27E163 | Internal Number: 1-1393143-7 | TE Connectivity | TE Store |
TYCO P&B SOCKET | Relay Specialties |
Conn Relay Socket 4 POS Solder | Avnet America |
Where can I find additional details, specifications and documents for a 27E163?
Additional datasheets, footprints and schematics for 27E163 are listed on our Part Details page. You can also find images and similar parts to 27E163 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 27E163 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 27E163 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 27E163 fall under?
The 27E163 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 27E163 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 27E163 you can contact the distributor directly for product support, shipping queries etc.
Is the 27E163 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 27E163 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, element14 and TE Store have stock available or on a lead time for 27E163.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 27E163 often in real-time on the comparison pages.
What if I can't find stock of 27E163?
You can fill out our help required form which you can use to request a quote for 27E163 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.