Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.49
|
420
in stock
|
Buy Now | |
Rapid Electronics
from US$2.96
|
3,088
in stock
|
Buy Now | |
Chip One Stop
from US$1.86
|
3,088
in stock
|
Buy Now | |
TE Store
from US$4.60
|
571
in stock
|
Buy Now | |
Newark Electronics
from US$1.90
|
420
in stock
|
Buy Now | |
element14
from US$1.75
|
420
in stock
|
Buy Now | |
Relay Specialties
from US$1.11
|
380
in stock
|
Buy Now | |
Avnet America
from US$3.00
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now |
Socket Mounting | - |
---|---|
Socket Terminals | Through Hole |
No. of Pins | 10Pins |
Current Rating | 10A |
Voltage Rating | - |
Product Range | - |
Accessory Type | Relay Socket |
Contact Termination | Through Hole Vertical |
Relay Sockets&Hardware SOCKET 10P PC MOUNT | Rapid Electronics |
27E128=SOCKET,R10,10,PC,PHEN Relay Socket Type: Printed Circuit Board Body Material: Polyester Product Mount Type: Printed Circuit Board Pole Configuration: 2 Relay Accessory Type: Socket Printed Circuit Board Polyester 2 | Relay Accessories & Socket & Clip | Part Number: 27E128 | Internal Number: 1-1393143-1 | TE Connectivity | TE Store |
Relay Socket | Newark Electronics |
TYCO P&B SOCKET, 2 POLE, PC ST | Relay Specialties |
Conn Relay Socket SKT 2 POS Solder ST Panel Mount | Avnet America |
Relay Socket, 10-Pin Socket, 2 P, Through Hole Mount | Carlton-Bates |
Where can I find additional details, specifications and documents for a 27E128?
Additional datasheets, footprints and schematics for 27E128 are listed on our Part Details page. You can also find images and similar parts to 27E128 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 27E128 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 27E128 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 27E128 fall under?
The 27E128 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 27E128 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 27E128 you can contact the distributor directly for product support, shipping queries etc.
Is the 27E128 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 27E128 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TE Store, Newark Electronics and element14 have stock available or on a lead time for 27E128.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 27E128 often in real-time on the comparison pages.
What if I can't find stock of 27E128?
You can fill out our help required form which you can use to request a quote for 27E128 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.