Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.78
|
344
in stock
|
Buy Now | |
RS Americas
from US$9.98
|
727
in stock
|
Buy Now | |
Heilind Electronics
from US$8.44
|
524
in stock
|
Buy Now | |
TE Store
from US$24.37
|
365
in stock
|
Buy Now | |
Newark Electronics
from US$8.33
|
344
in stock
|
Buy Now | |
element14
from US$8.37
|
344
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$8.44
|
174
in stock
|
Buy Now | |
Relay Specialties
-
|
144
in stock
|
Buy Now | |
Avnet America
from US$6.77
|
-
|
Buy Now |
Socket Mounting | Panel |
---|---|
Socket Terminals | Screw |
No. of Pins | 11Pins |
Current Rating | 10A |
Voltage Rating | 240VAC |
Product Range | - |
Accessory Type | Relay Socket |
Size | 2.322 x 2.385 x 0.925 in. |
Relay Socket, 11 Pin Octal, DIN Rail and Panel Mount, Used With KRPA Relays | TE Connectivity 27E123 | RS Americas |
27E123 RELAY SOCKET,KRPA,11P SCRW TRM,PNL OR TRACK MT | Heilind Electronics |
27E123=SOCKET,KRP,11,SCW,PLE Relay Socket Type: Track Mount Body Material: Glass-Filled Polyester Product Mount Type: Panel Relay Accessory Type: Socket Track Mount Glass-Filled Polyester Panel Socket | Relay Accessories & Socket & Clip | Part Number: 27E123 | Internal Number: 1393143-7 | TE Connectivity | TE Store |
Relay Socket, 11, 10A, 240Vac | Newark Electronics |
RELAY SOCKET, 11, 10A, 240VAC | element14 |
TYCO P&B SCREW TERMINAL SOCKET | Relay Specialties |
Conn Relay Socket SKT 11 POS Screw ST Panel Mount | Avnet America |
Where can I find additional details, specifications and documents for a 27E123?
Additional datasheets, footprints and schematics for 27E123 are listed on our Part Details page. You can also find images and similar parts to 27E123 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 27E123 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 27E123 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 27E123 fall under?
The 27E123 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 27E123 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 27E123 you can contact the distributor directly for product support, shipping queries etc.
Is the 27E123 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 27E123 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, TE Store, Newark Electronics and element14 have stock available or on a lead time for 27E123.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 27E123 often in real-time on the comparison pages.
What if I can't find stock of 27E123?
You can fill out our help required form which you can use to request a quote for 27E123 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.