Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.70
Distributor | Stock | ||
---|---|---|---|
Newark
from US$10.22
|
2,712
in stock
|
Buy Now | |
Rapid Electronics
from US$18.24
|
1,006
in stock
|
Buy Now | |
Chip One Stop
from US$10.00
|
1,006
in stock
|
Buy Now | |
TE Store
from US$31.59
|
494
in stock
|
Buy Now | |
RS Americas
from US$12.66
|
309
in stock
|
Buy Now | |
Carlton-Bates
from US$9.70
|
146
in stock
|
Buy Now | |
Relay Specialties
-
|
8
in stock
|
Buy Now | |
element14
from US$10.82
|
-
|
Buy Now |
Socket Mounting | DIN Rail Panel |
---|---|
Socket Terminals | Screw |
No. of Pins | 11Pins |
Current Rating | - |
Voltage Rating | - |
Product Range | - |
Accessory Type | Socket |
Relay Socket, 11, 10A, 240Vac | Newark Electronics |
Relay Sockets&Hardware SCRW TERM KUP | Rapid Electronics |
27E121=SOCKET,KUP,11,SCW,PLE Relay Socket Type: Track Mount Body Material: Nylon Product Mount Type: Panel Pole Configuration: 3 Relay Accessory Type: Socket Track Mount Nylon Panel 3 | Relay Accessories & Socket & Clip | Part Number: 27E121 | Internal Number: 1393143-5 | TE Connectivity | TE Store |
Relay Socket, 11 Pin, DIN Rail and Panel Mount, Screw Termination, KUP Series | TE Connectivity 27E121 | RS Americas |
General Purpose Relay Socket, 11-Blade Panel Mount - 1393143-5 | Carlton-Bates |
TYCO P&B SOCKET, SCREW TERMINA | Relay Specialties |
SOCKET, KUP, 11 PIN, RAIL / PANEL | element14 |
Where can I find additional details, specifications and documents for a 27E121?
Additional datasheets, footprints and schematics for 27E121 are listed on our Part Details page. You can also find images and similar parts to 27E121 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 27E121 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 27E121 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 27E121 fall under?
The 27E121 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 27E121 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 27E121 you can contact the distributor directly for product support, shipping queries etc.
Is the 27E121 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 27E121 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, TE Store and RS Americas have stock available or on a lead time for 27E121.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 27E121 often in real-time on the comparison pages.
What if I can't find stock of 27E121?
You can fill out our help required form which you can use to request a quote for 27E121 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.