Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.62
|
951
in stock
|
Buy Now | |
element14
from US$2.90
|
952
in stock
|
Buy Now | |
Newark Electronics
from US$3.44
|
951
in stock
|
Buy Now | |
TE Store
from US$8.31
|
762
in stock
|
Buy Now | |
RS Americas
from US$4.33
|
679
in stock
|
Buy Now | |
Rapid Electronics
from US$4.84
|
150
in stock
|
Buy Now | |
Chip One Stop
from US$4.32
|
150
in stock
|
Buy Now | |
TTI Europe
from US$2.64
|
-
|
Buy Now | |
Relay Specialties
from US$2.62
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now |
Socket Mounting | - |
---|---|
Socket Terminals | Through Hole |
No. of Pins | 11Pins |
Current Rating | 10A |
Voltage Rating | 240VAC |
Product Range | - |
Accessory Type | Relay Socket |
For Use With | TE Connectivity KU Series Relays |
Relay Socket | Newark Electronics |
27E046=SOCKET,KU,11,PC,NYL,NAT Relay Socket Type: Printed Circuit Board Body Material: Nylon Product Mount Type: Printed Circuit Board Pole Configuration: 3 Relay Accessory Type: Socket Printed Circuit Board Nylon 3 | Relay Accessories & Socket & Clip | Part Number: 27E046 | Internal Number: 1419106-4 | TE Connectivity | TE Store |
Relay Socket, 11 Pin, 3 Pole, PC, Potter and Brumfield, ELV Compliant, 27E046 | TE Connectivity 27E046 | RS Americas |
Relay Sockets&Hardware HARD MOUNT SOCKET PCB | Rapid Electronics |
SOCKET KU,11,PC,NYL,NAT | TTI Europe |
TYCO P&B SOCKET | Relay Specialties |
Conn Relay Socket SKT 11 POS 11.1mm Solder ST Thru-Hole | Avnet America |
General Purpose Relay Socket, 11-Blade Chassis Cutout Mount - 1419106-4 | Carlton-Bates |
Where can I find additional details, specifications and documents for a 27E046?
Additional datasheets, footprints and schematics for 27E046 are listed on our Part Details page. You can also find images and similar parts to 27E046 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 27E046 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 27E046 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 27E046 fall under?
The 27E046 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 27E046 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 27E046 you can contact the distributor directly for product support, shipping queries etc.
Is the 27E046 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 27E046 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, TE Store and RS Americas have stock available or on a lead time for 27E046.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 27E046 often in real-time on the comparison pages.
What if I can't find stock of 27E046?
You can fill out our help required form which you can use to request a quote for 27E046 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.