Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.00
|
4,237
in stock
|
Buy Now | |
Heilind Electronics
from US$1.81
|
22,312
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.81
|
6,693
in stock
|
Buy Now | |
Newark Electronics
from US$1.88
|
4,237
in stock
|
Buy Now | |
element14
from US$1.50
|
4,237
in stock
|
Buy Now | |
Relay Specialties
from US$1.00
|
476
in stock
|
Buy Now | |
Avnet America
from US$1.59
|
-
|
Buy Now |
Socket Mounting | - |
---|---|
Socket Terminals | Through Hole |
No. of Pins | 8Pins |
Current Rating | - |
Voltage Rating | - |
Product Range | - |
Accessory Type | Relay Socket |
For Use With | TE Connectivity RK Series Relays |
27E937 RELY SKT,8,RKA/RKS | Heilind Electronics |
Relay Socket | Newark Electronics |
TYCO P&B SOCKET | Relay Specialties |
27E937=SOCKET,RK,8,PC,THPLAS,B | Avnet America |
Where can I find additional details, specifications and documents for a 27E937?
Additional datasheets, footprints and schematics for 27E937 are listed on our Part Details page. You can also find images and similar parts to 27E937 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 27E937 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 27E937 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 27E937 fall under?
The 27E937 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 27E937 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 27E937 you can contact the distributor directly for product support, shipping queries etc.
Is the 27E937 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 27E937 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for 27E937.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 27E937 often in real-time on the comparison pages.
What if I can't find stock of 27E937?
You can fill out our help required form which you can use to request a quote for 27E937 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.