Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.82
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.29
|
1,131
in stock
|
Buy Now | |
TE Store
from US$26.29
|
1,715
in stock
|
Buy Now | |
Carlton-Bates
from US$6.82
|
1,406
in stock
|
Buy Now | |
Newark Electronics
from US$8.83
|
1,131
in stock
|
Buy Now | |
element14
from US$8.39
|
1,131
in stock
|
Buy Now | |
RS Americas
from US$9.78
|
447
in stock
|
Buy Now | |
Avnet America
from US$12.78
|
-
|
Buy Now | |
TTI Europe
from US$8.18
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Socket Mounting | Panel |
---|---|
Socket Terminals | Screw |
No. of Pins | 8Pins |
Current Rating | 10A |
Voltage Rating | - |
Product Range | - |
Accessory Type | Relay Socket |
Contact Termination | Screw |
No. of Contacts | 8Contacts |
27E487=SOCKET,K10,8,SCW,PHEN,G Relay Socket Type: DIN Rail Mount Body Material: Glass-Filled Polyester Product Mount Type: Panel Pole Configuration: 2 Relay Accessory Type: Socket DIN Rail Mount Glass-Filled Polyester Panel 2 | Relay Accessories & Socket & Clip | Part Number: 27E487 | Internal Number: 1-1419106-9 | TE Connectivity | TE Store |
General Purpose Relay Socket, 8-Blade DIN Rail or Panel Mount - 1-1419106-9 | Carlton-Bates |
Relay Socket | Newark Electronics |
Relay Sockets, 8 Pin QC/Blade Socket, Panel Mount, Screw Termination, K10 Series | TE Connectivity 27E487 | RS Americas |
Conn Relay Socket SKT 8 POS Screw ST Panel Mount | Avnet America |
INDUSTRIAL RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a 27E487?
Additional datasheets, footprints and schematics for 27E487 are listed on our Part Details page. You can also find images and similar parts to 27E487 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 27E487 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 27E487 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 27E487 fall under?
The 27E487 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 27E487 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 27E487 you can contact the distributor directly for product support, shipping queries etc.
Is the 27E487 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 27E487 have stock available?
Authorised distributors including TE Store, Carlton-Bates, Newark Electronics, element14 and Farnell have stock available or on a lead time for 27E487.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 27E487 often in real-time on the comparison pages.
What if I can't find stock of 27E487?
You can fill out our help required form which you can use to request a quote for 27E487 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.