Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
No. of Contacts | 2Contacts |
---|---|
Gender | Jack |
Pin Diameter | 1.3mm |
Connector Mounting | PCB Mount |
Contact Plating | Silver over Nickel Plated Contacts |
Connector Body Material | Nylon (Polyamide) Body |
No. Of Contacts:2Contacts | Newark Electronics |
Where can I find additional details, specifications and documents for a 27-9447?
Additional datasheets, footprints and schematics for 27-9447 are listed on our Part Details page. You can also find images and similar parts to 27-9447 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 27-9447 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 27-9447 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 27-9447 fall under?
The 27-9447 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors > Audio Jacks & Audio Plugs.
Can I view similar or alternative parts?
You can view similar parts to 27-9447 when available in the Audio Jacks & Audio Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 27-9447 you can contact the distributor directly for product support, shipping queries etc.
Is the 27-9447 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 27-9447 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 27-9447.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 27-9447 often in real-time on the comparison pages.
What if I can't find stock of 27-9447?
You can fill out our help required form which you can use to request a quote for 27-9447 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.