279316-000 Data Bus Components by TE Connectivity

D-500-04-C23-072

Status: Active
Series: -
RoHS: Unknown
Aliases: 279316-000,
6-1200142-0
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$305.12

Distributor Stock
Logo for Farnell
Farnell
from US$305.12
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Number of Stubs 2
Eyelet Without
Cable Length 1828.8mm, 72in
Coupler Type In-Line Coupler

Compatible Parts


Alternative Descriptions

DATABUS HARNESSES | Avnet America
Data Bus Components - Microcouplers D-500-04-C23-072 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 279316-000?

Additional datasheets, footprints and schematics for 279316-000 are listed on our Part Details page. You can also find images and similar parts to 279316-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 279316-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 279316-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 279316-000 fall under?

The 279316-000 is listed under Cable Assemblies > Data Bus Components > Data Bus Couplers.

Can I view similar or alternative parts?

You can view similar parts to 279316-000 when available in the Data Bus Couplers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 279316-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 279316-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 279316-000 have stock available?

Authorised distributors including Farnell, Avnet America and Sager have stock available or on a lead time for 279316-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 279316-000 often in real-time on the comparison pages.

What if I can't find stock of 279316-000?

You can fill out our help required form which you can use to request a quote for 279316-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay