Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$58.99
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$58.99
|
No stock
|
Buy Now |
Kit Contents | 2.5 3 3.5 4 5 5.5mm |
---|---|
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Kit Contents Descriptive | ESD nut drivers |
Kit Contents No. of Pieces | 6 |
Screwdriver Type | Hex |
ESD NUT DRIVER SET, 6PCS | Farnell |
Where can I find additional details, specifications and documents for a 277 K6?
Additional datasheets, footprints and schematics for 277 K6 are listed on our Part Details page. You can also find images and similar parts to 277 K6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 277 K6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 277 K6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 277 K6 fall under?
The 277 K6 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 277 K6 when available in the Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 277 K6 you can contact the distributor directly for product support, shipping queries etc.
Is the 277 K6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 277 K6 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 277 K6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 277 K6 often in real-time on the comparison pages.
What if I can't find stock of 277 K6?
You can fill out our help required form which you can use to request a quote for 277 K6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.