Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.21
|
58
in stock
|
Buy Now | |
Distrelec
from US$14.51
|
104
in stock
|
Buy Now | |
Newark Electronics
from US$8.14
|
58
in stock
|
Buy Now | |
element14
from US$9.67
|
58
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$54.61
|
-
|
Buy Now | |
RS Americas
from US$0.20
|
-
|
Buy Now |
External Height - Imperial | 7.48" |
---|---|
External Height - Metric | 190mm |
External Diameter - Imperial | - |
External Diameter - Metric | - |
External Width - Imperial | 0.59" |
External Width - Metric | 15mm |
Handle Material | Aluminium |
Handle Type | Bow |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Colour | Natural |
External Length / Height | 190mm |
External Width | 15mm |
Fixing Centres | 180mm |
Height | 190mm |
Material | Aluminium |
Overall Height | 39mm |
Overall Width | 10mm |
Thread Size | M5 |
Weight | 100g |
Mentor Bow handle, aluminium 180 mm 190mm Aluminium Natural Anodised | Distrelec |
Handle, Aluminium, 180Mm | Newark Electronics |
HANDLE, ALUMINIUM, 180MM | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Super-Safeway Connector with Locking Blade 3 Pole/4 Wire NEMA L14-20 125V/250V | Avnet America |
Where can I find additional details, specifications and documents for a 277.4?
Additional datasheets, footprints and schematics for 277.4 are listed on our Part Details page. You can also find images and similar parts to 277.4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 277.4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 277.4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 277.4 fall under?
The 277.4 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Ironmongery & Hardware.
Can I view similar or alternative parts?
You can view similar parts to 277.4 when available in the Ironmongery & Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 277.4 you can contact the distributor directly for product support, shipping queries etc.
Is the 277.4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 277.4 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 277.4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 277.4 often in real-time on the comparison pages.
What if I can't find stock of 277.4?
You can fill out our help required form which you can use to request a quote for 277.4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.