Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Shielding | Unscreened |
---|---|
No. of Cores | 2Core |
Wire Gauge | - |
Conductor Area CSA | 1.5mm² |
Reel Length (Imperial) | 164ft |
Reel Length (Metric) | 50m |
Jacket Colour | Transparent |
No. of Max Strands x Strand Size | 189 x 0.1mm |
Conductor Material | Copper |
Jacket Material | PVC |
External Diameter | 3.1mm |
Voltage Rating | - |
Product Range | - |
Conductor Make-up | 189 / 0.1mm |
External Width | 6.5mm |
Outer Diameter | 3.1mm |
UNSHLD MULTICORED CABLE, 3.1MM, 50M | Farnell |
CABLE, AUDIO, 2X1.5MM, TRANSP, 50M | element14 |
Multiconductor Unshielded Cable, Audio Speaker, 2, 1.5 Mm , 189 X 0.1Mm, 164 Ft, 50 M Rohs Compliant: Yes |Pro Power 27/7/.1X2 50 | Newark Electronics |
Where can I find additional details, specifications and documents for a 27/7/.1X2 50?
Additional datasheets, footprints and schematics for 27/7/.1X2 50 are listed on our Part Details page. You can also find images and similar parts to 27/7/.1X2 50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 27/7/.1X2 50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 27/7/.1X2 50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 27/7/.1X2 50 fall under?
The 27/7/.1X2 50 is listed under Pro Power Parts.
Can I view similar or alternative parts?
You can view similar parts to 27/7/.1X2 50 when available in the Pro Power Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 27/7/.1X2 50 you can contact the distributor directly for product support, shipping queries etc.
Is the 27/7/.1X2 50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 27/7/.1X2 50 have stock available?
Authorised distributors including Farnell, element14 and Newark Electronics have stock available or on a lead time for 27/7/.1X2 50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 27/7/.1X2 50 often in real-time on the comparison pages.
What if I can't find stock of 27/7/.1X2 50?
You can fill out our help required form which you can use to request a quote for 27/7/.1X2 50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.