Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Splice Features | Transitional |
---|---|
Splice Material | Copper |
Weight per Piece | 138.79g |
Contact Plating Thickness | 150µin |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Wire Size | 0AWG, 53.9mm², 104500CMA |
Packaging Method | Box |
Packaging Quantity | 25 |
Sealable | Yes |
Serrated | No |
Wire/Cable Type | Aluminum, Copper |
Splice Type | Butt Splice |
Product Type | Splice |
Splice,sld Copalum 3/0Al 1/0Cu Rohs Compliant: Yes |Amp Te Connectivity 277168-1 | Newark Electronics |
Splice Terminal (1/0)-(3/0)AWG 83.57mm 22.4mm | Avnet America |
Terminals SPLICE SLD COPALUM 3/0AL 1/0CU | Sager |
Where can I find additional details, specifications and documents for a 277168-1?
Additional datasheets, footprints and schematics for 277168-1 are listed on our Part Details page. You can also find images and similar parts to 277168-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 277168-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 277168-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 277168-1 fall under?
The 277168-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 277168-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 277168-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 277168-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 277168-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 277168-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 277168-1 often in real-time on the comparison pages.
What if I can't find stock of 277168-1?
You can fill out our help required form which you can use to request a quote for 277168-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.